Richardson RFPD Datasheets for Rectifiers

Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more

Page: 1 2
Product Name Notes
100 mA Silicon Cartridge Rectifiers|•Small size molded packages|•PRV 8,000 to 60,000 volts|•Fast recovery (RTD series)|•Low leakage
2-300V HIGH FREQUENCY SOFT RECOVERY RECTIFIER DIODES IN SERIES. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times,...
200 °C High Temperature High Voltage Rectifier Diodes|•Exceptional high temperature Stability up to 200 °C|•Exceptionally low leakage|•Small size|•3 KV PRV
25A,200V-1600V Standard recovery rectifier in DO4 package
3 PHASE RECTIFIER BRIDGE POWER MODULE. Application: Input Rectifiers for Inverter, Battery DC Power Supply. Features: High Blocking Voltage, High Surge Current, Low Leakage Current, Very Low Stray Inductance, High...
3-Phase Bridge Rectifier + IGBT braking chopper
3-Phase Bridge Rectifier + IGBT Braking Chopper|•Compact design|•Two screws mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•High surge currents|•Up to 1600 reverse voltage|•UL recognized, file no.
3-Phase Bridge Rectifier+IGBT braking chopper
300 ns at 200 °C High Temperature-Fast Recovery High Voltage Rectifier Diodes|•Exceptional high temperature Stability up to 200 °C|•Exceptionally low leakage|•Small size|•3 KV PRV
50 ns Ultra-Fast Recovery High Voltage Rectifier Diodes|•PIV to 10,000 Volts|•50 ns ultra-fast recovery|•Small size|•Exceptionally low leakage|•High surge capability|•Avalanch e characteristics
50 ns Ultra-Fast Recovery High Voltage Rectifier Diodes|•PRV to 5,000 Volts|•50 ns ultra-fast recovery|•Small size|•Exceptionally low leakage|•High surge capability|•Avalanch e characteristics
600 Volts Fast Recovery Diode Module; 1000 Amps Free Wheeling; 420 Amps Average. Powerex Single Fast Recovery Diode Module features fast switching is specially designed for customer for easy mounting...
85A, 200V-1600V rectifier in DO5 package
Axial Lead Diode. Standard silicon rectifier diode.
Bridge Rectifier Module (uncontrolled)
Bridge Rectifier Module
Bridge Rectifier|•Compact design|•One screw mounting|•Heat transfer and insulation through direct copper bonded aluminum oxide ceramic (DCB)|•Ultra Fast diodes|•UL recognized, file no. E 63 532|Typical Applications:|•Gener al power switching applications|•UPS|•S MPS|•Welding...
Bridge Rectifier|•Compact design|•One screw mounting|•Heat transfer and insulation through direct copper bonded aluminum oxide ceramic (DCB)|•Up to 1600V reverse voltage|•High surge currents|•Glass passived diodes chips|•UL recognized, file no. E 63...
Bridge Rectifier|•Compact design|•SKiiP technology: thermal pressure contact, no base plate and no hard mould|•Two screws mounting|•Heat transfer and isolation through direct copper board (low Rth)|•Low resistance in steady-state and high...
DIODE FULL BRIDGE POWER MODULE. Application: Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current,...
DQ Diode Features Ultrafast recovery times Soft recovery Low leakage current Avalanche energy rated AEC-Q101 qualified DQ Diode Benefits Higher switching frequency Low switching losses Low noise (EMI) switching Easy...
FAST DIODE FULL BRIDGE POWER MODULE. Application: Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High...
Fast Diode Full Bridge Power Module
Fast Diode Module|•CAL (controlled axial lifetime) technology, patent No. DE 43 10 44|•Heat transfer through ceramic isolated metal baseplate|•Very short recovery times|•Soft recovery|•Low switching losses|•SKKD half bridge connection|•UL recognized, file...
Fast Diode Module|•CAL (controlled axial lifetime) technology, patent No. DE 43 10 44|•Heat transfer through ceramic isolated metal baseplate|•Very short recovery times|•Very soft recovery|•Low switching losses|•UL recognized, file no. E...
Fast Diode Module|•Heat transfer through ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•SKKD half bridge connection|•UL recognized, file no. E 63 532|Typical Applications:|•Self- commutated inverters|•DC choppers|•AC motor speed control|•Inductive...
Fast Diode Module|•Heat transfer through ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•Self- commutated inverters|•DC choppers|•AC motor speed control|•Inductive heating|•Uninterrupt ible power...
Fast Diode Module|•Very soft recovery over the whole current range|•Very short recovery times|•Low switching losses|•Heat transfer through ceramic isolated metal baseplate|•Materials and distances according to UL|Typical Applications:|•Self- commutated inverters|•DC choppers|•AC...
Fast Recovery Rectifier, 300 Amperes Average, 1600 Volts.
Features 3 phase rectifier bridge Brake chopper Single screw mounting Applications Motor drive
General Purpose Rectifier 200 - 300 Amperes Average, 1400 - 2600 Volts
General Purpose Rectifier 300-550 Amperes Average 4400 Volts. Features: • Standard and Reverse Polarities • Stud Top Terminals Available • Flat Base, Flange Mounted Design Available • High Surge Current...
General Purpose Rectifier, 200-300 Amperes Average, 1400-2600 Volts.
GENERAL PURPOSE RECTIFIER, 275 AMPERES AVERAGE, 1000 VOLTS.
General Purpose Rectifier, 300-550 Amperes Average, 4400 Volts.
General purpose rectifier
Glass Passivated Single Phase Bridge Rectifiers
Glass Passivated Three Phase Bridge Rectifiers
Glass Passivated Three Phase Rectifier Bridge
Half Controlled 3-Phase Bridge Rectifier|•Compact design|•Two screws mounting|•Heat transfer and isolation through direct copper board (low Rth)|•Low resistance in steady-state and high reliability|•High surge currents|•UL-recogni zed. File no. E 63...
High Voltage 50 mA Silicon Rectifiers|•Small size molded packages|•PRV 10,000 to 15,000 volts|•Fast recovery (R series)|•Avalanche characteristics|•Low leakage
High Voltage High Current Miniature Rectifiers|•Small size molded packages|•PRV 1,000 to 12,000 volts|•Fast recovery (R series)|•Avalanche characteristics
High Voltage Rectifier Assemblies|•Quick disconnect tab terminals|•Universal mounting|•PRV 5,000 to 15,000 volts|•Average current to 1 Amperes
High Voltage Rectifier Assemblies|•Quick disconnect turret type terminals|•Universal mounting|•PRV 5,000 to 15,000 volts|•Average current to 1 Amperes
High Voltage Rectifier Ultra-Miniature and Miniature|•Small size epoxy packages|•Fast and standard recovery times|•PRV to 10,000 volts|•Very low reverse leakage
HIGH VOLTAGE SCHOTTKY DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227...
HIGH VOLTAGE SCHOTTKY DIODE. Applications: Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), 48 Volt Output Rectifiers, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics,...
HIGH VOLTAGE SCHOTTKY DIODE. Applications: Rectifiers in Switchmode Power Supplies (SMPS), Free Wheeling Diode in Low Voltage Converters. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-227 Package, Rugged -...
HIGH VOLTAGE SILICON RECTIFIERS
High Voltage Silicon Rectifiers|•Small size molded packages|•PRV 15,000 to 30,000 volts|•Fast recovery|•Avalanche characteristics|•Low leakage
High Voltage, High Current, Fast Recovery Silicon Rectifier Diodes|•Up to 250 ns max. recovery|•Small size|•Exceptionally low leakage|•Avalanche characteristics
ISOTOP Rectifier diode full bridge Power Module
ISOTOP® Fast Diode Full Bridge Power Module
Kilovolt High Current Rectifier Assemblies|•Matched silicon rectifier elements|•Rated current to 3.0 Amperes|•PRV 5,000 to 50,000 volts|•Fast recovery (RHP series)|•All applicable MIL-STD-750 tests|•High thermal conductivity encapsulation
MEDIUM POWER GENERAL USE DIODE MODULE
Miniature Bridge Rectifier|•Compact plastic package with in-line terminals|•High blocking voltage|Typical Applications:|•Inter nal power supplies for electronic equipment|•DC power supplies|•Control equipment|•TV sets|•Recommended snubber network: RC: 10 nF, 20 to 50 ?
Minibridge® 10 Amperes - High Surge Single-Phase, Full-Wave Bridge|•Heat Sink|•Chassis|•PC Board Mounting|•UL Recognized
Minibridge® 25, 40, 50 and 60 Amperes Bridge Rectifiers|•Integral ly molded heat sinks provide very low thermal resistance|•UL Recognized
Minibridge® 27.5 Amperes Three-Phase Full-Wave Bridge|•Heat Sink|•Chassis Mounting|•UL Recognized
Minibridge® 40/50 Amperes Bridge Rectifiers Wire Leads for PC Boards|•Integrally molded heat sinks provide very low thermal resistance|•UL Recognized
Minibridge® 40/50 Amperes Single-Phase, Full-Wave Bridge|•Integrally molded heat sinks provide low thermal resistance|•Space Saving In-Line Design|•UL Recognized
Minibridge® Fast Recovery, 32, 40 and 50 Amperes|•Integrally molded heat sinks provide very low thermal resistance|•UL Recognized
Power Bridge Rectifier
Power Bridge Rectifier Features Robust plastic case with screw terminals Large, isolated base plate Blocking voltage up to 1800 V High surge currents Three phase bridge rectifier Easy chassis mounting...
Power Bridge Rectifier|•Glass passivated silicon chips|•Fast-on terminals for pcb solder or plug on connections|•Sturdy insulated metal base plate|•Low thermal impedance through use of direct copper bonded aluminum substrate|•Blocking voltage up...
Power Bridge Rectifier|•Glass passivated silicon chips|•Low thermal impedance through use of direct copper bonded aluminum substrate (DCB) base plate|•Blocking voltage up to 1800 V|•Suitable for PCB mounting and wave soldering|•For...
Power Bridge Rectifier|•Isolated metal case with screw terminals|•Blocking voltage up to 1600 V|•High surge currents|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Three phase rectifiers for power supplies|•Input rectifiers...
Power Bridge Rectifier|•Isolated metal case with screw terminals|•Blocking voltage up to 1600 V|•High surge current|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Singl e phase rectifiers for power supplies|•Input...
Power Bridge Rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage to 1600 V|•High surge currents|•Three phase bridge rectifier|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Three phase...
Power Bridge Rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage up to 1800 V|•High surge currents|•Single phase bridge rectifier|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Singl...
Power Bridge Rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage up to 1800 V|•High surge currents|•Three phase bridge rectifier|•Easy chassis mounting|•UL recognition applied for file no. E 63...
Power Bridge Rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage up to 1800 V|•High surge currents|•Three phase bridge rectifier|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Three...
Power Bridge Rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage up to 1800 V|•High surge current|•Three phase bridge rectifier|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Three...
Power Bridge Rectifier|•Square plastic case with isolated metal base plate and fast-on connectors|•Blocking voltage to 1600 V|•High surge current|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Three phase rectifier...
Power Bridge Rectifier|•Square plastic case with isolated metal base plate and fast-on connectors|•Blocking voltage up to 1600 V|•High surge current|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Recti fier...
Power Bridge Rectifier|•Square plastic case with isolated metal base plate and wire leads|•Ideal for printed circuit boards|•Blocking voltage up to 1600 V|•High surge currents|•Notch moulded in casing for easy polarity...
Power Bridge Rectifier|•Sturdy isolated metal baseplate|•Fast-on terminals with solder tips|•Suitable for wave soldering|•High surge current ratings|•UL recognized, file no. E 63 532|Typical Applications:|•DC power supply, e.g. for transistorized AC motor...
Powerex Dual Diode & Single Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a...
Powerex Fast Recovery Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on a common heatsink.
Powerex Fast Recovery Dual Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on common heatsinks.
Powerex Fast Recovery Single Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on common heatsinks.
Powerex General Purpose Rectifiers are designed for high blocking voltage capability with low forward voltage to minimize conduction losses. These hermetic Pow-R-Disc devices can be mounted using commercially available clamps...
Powerex Super Fast Recovery Dual Diode Modules are designed for use in applications requiring high speed rectification or voltage clamping in isolated packaging. The modules are insulated for easy mounting...
Powerex Super-Fast Recovery Single Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on common heatsinks.
Powerex Three-Phase Diode Bridge Modules are designed for use in applications requiring rectification of three-phase AC lines into DC voltage. Each module consists of six diodes and the interconnect required...
Powerex Three-Phase Diode Bridge Modules are designed for use in three-phase bridge application. The modules are isolated consisting of six rectifier diodes. These ME70 Modules have been tested and recognized...
Powerex Three-Phase Diode Bridge Modules are designed for use in three-phase bridge application. The modules are isolated consisting of six rectifier diodes.
Powerex Three-Phase Diode Bridge Modules are designed for use in three-phase bridge applications. The modules are isolated consisting of six rectifier diodes.
Powerex Three-Phase Diode BridgeModules are designed for use in three phase bridge applications. The modulesare isolated consisting of six rectifier diodes. These ME70 Modules have been testedand recognized by Underwriters...
Powerex Three-Phase SCR/Diode Bridge Modules are designed for use in applications requiring variable DC Voltage control from AC mains. The modules are isolated for easy mounting with other components on...
Product Applications Anti-Parallel Diode Free Wheeling Diode Snubber Diode PFC Product Features Ultrafast Recovery Times Soft Recovery Characteristics Popular TO-247 Package Low Forward Voltage Low Leakage Current Product Benefits Low...
Rectifier Diode Modules
Rectifier Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•SKKD half bridge connection|•UL recognized, file no. E 63 532|Typical Applications:|•Non-c ontrollable rectifiers for AC/AC...
Rectifier Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|Typical Applications:|•Non-c ontrollable rectifiers for AC/AC converters|•Line rectifiers for transistorized AC motor controllers|•Field supply for...
Rectifier Diode
Rectifier Diode|•Reverse voltages up to 1600 V|•Taped for automatic insertion|•Available with formed leads on request|•Plastic material used carries Underwriter Laboratories flammability classification 94V-0|Typical Applications:|•All-p urpose rectifier diodes
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Schottky PowerMod
SEMIPONT® 3 Power Bridge Rectifier Features Robust plastic case with screw terminals Large, isolated base plate Blocking voltage up to 1800 V High surge currents Three phase bridge rectifier...
SEMIPONT® 4 Power Bridge Rectifier Features Robust plastic case with screw terminals Large, isolated base plate Blocking voltage up to 1800 V High surge currents Three phase bridge rectifier...
SEMIPONT® 5 Bridge Rectifier Features Compact design SKiiP technology: thermal pressure contact, no base plate and no hard mould Two screws mounting Heat transfer and insulation through direct copper...
SEMITOP® 2 Bridge Rectifier Features Compact design One screw mounting Heat transfer and insulation through direct copper bonded aluminium oxide ceramic (DCB) Up to 1600V reverse voltage High surge...
SILICON RECTIFIER, 150 AMPERES AVERAGE, 1600 VOLTS.
SILICON RECTIFIER, 400 AMPERES AVERAGE, 1600 VOLTS.
Single-Phase Full Wave Bridge 10 Amperes. For P.C.Board and Heat Sink Mounting
This “fast recovery” rectifier diode 1N5415 through 1N5420 series is military qualified and is ideal for high-reliability applications where a failure cannot be tolerated. These industry-recognized 3.0 amp rated rectifiers...
Ultrafast Soft Recovery Parallel Dual Rectifier Diode
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-220 Package or Surface Mount D2PAK Package, Low...
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-220 Package, Low Forward Voltage, Low Leakage Current.
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package or Surface Mount D3PAK Package, Low...
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current.
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times (trr), Soft Recovery Characteristics,...
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular...
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Output Rectifiers for Switchmode Power Supply. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current. Benefits: Low...
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current.
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. PRODUCT APPLICATIONS • Anti-Parallel Diode -Switchmode Power Supply -Inverters • Free Wheeling Diode -Motor Controllers -Converters -Inverters • Snubber Diode • PFC. PRODUCT FEATURES •
Ultrafast Soft Recovery Rectifier Diode.

Next >>