MKP Series. Box Capacitors. PCB Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
CAP FILM METAL RAD POLYPROP
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C4ASMBW4400A3MJ | C4ASMBW4400A3MJ |
| Product Name | IGBT Snubber Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 4 microF | |
| Capacitance Tolerance | 5 (+/- %) | |
| WVDC | 850 volts |