0.1µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial - 4 Leads
Manufacturer: Kemet
Win Source Part Number: 799276-C4ASWBW3100A3
Series: C4A
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Termination: PC Pins
Package: Radial - 4 Leads
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Applications: DC Link, DC Filtering; High Frequency, Switching; Snubber
Capacitance: 0.1μF
Tolerance: ±5%
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 13 mOhm
Dielectric Material: Polypropylene (PP), Metallized
Family Name: C4A
Categories: Capacitors
Dimension: 1.260" L x 0.551" W (32.00mm x 14.00mm)
Height - Seated (Maximum): 1.102" (28.00mm)
Introduction Date: January 10, 2012
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
MKP Series. Box Capacitors. PCB Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
CAP FILM 0.1UF 5% 2KVDC RADIAL
CAP FILM 0.1UF 5% 2KVDC RADIAL
CAP, 0.1UF, 700VAC, FILM, RADIAL; Capacitance:0.1µF; Voltage Rating:700VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AS Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Richardson RFPD | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-17289-ND | 799276-C4ASWBW3100A3CJ | C4ASWBW3100A3CJ | C4ASWBW3100A3CJ | C4ASWBW3100A3CJ | 36AJ8808 |
| Product Name | Film Capacitors | Film Capacitors - C4ASWBW3100A3CJ | IGBT Snubber Capacitor | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.1Uf, 700Vac, Film, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) |