Richardson RFPD Datasheets for RF Diodes

RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices.
RF Diodes: Learn more

Page: 1 2 3
Product Name Notes
DME, DMF, DMJ Series: Silicon Beam-Lead Schottky Mixer Diodes—Singles, Pairs and Quads Bondable and Packaged Chips
DSG9500-000: Planar Beam Lead PIN Diode
Dual Diode - Connected (Anti-Parallel) Configuration: MACOM's MA4E1317 single, MA4E1318 anti-parallel pair, MA4E1319-1 reverse tee, MA4E1319-2 series tee and MA4E2160 unconnected anti-parallel pair are gallium arsenide flip chip Schottky barrier...
Dual Diode - Connected (Anti-Parallel) Configuration: MACOM's MA4E2037 single, MA4E2039 anti-parallel pair and MA4E2040 series tee are gallium arsenide beam lead Schottky barrier diodes. These devices are fabricated on OMCVD...
Dual Diode - Connected (Anti-Parallel) Configuration: The MA4E2508 SURMOUNT™ Anti-Parallel Diode Series are Silicon Low, Medium, & High Barrier Schottky Devices fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC)...
Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: MACOM's MA4E1317 single, MA4E1318 anti-parallel pair, MA4E1319-1 reverse tee, MA4E1319-2 series tee and MA4E2160 unconnected anti-parallel pair are gallium arsenide flip...
Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: The MA4E2054 series are low barrier n-type silicon Schottky diodes assembled in low cost surface mount plastic packages. They are designed...
Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: The MA4E2200 series are Silicon zero bias P-type detector diodes assembled in low cost surface mount plastic packages. They are designed...
Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: The MA4E2513L-1289 SURMOUNT™ Diodes are Silicon Low Barrier Schottky Devices fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC) process. HMIC...
Dual Diode - Series Pair (Tee) Configuration: The MA4E1317 single, MA4E1318 anti-parallel pair, MA4E1319-1 reverse tee, MA4E1319-2 series tee and MA4E2160 unconnected anti-parallel pair are gallium arsenide flip chip Schottky...
Dual Diode - Series Pair (Tee) Configuration: The MA4E1338 series is a silicon medium barrier Schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also...
Dual Diode - Series Pair (Tee) Configuration: The MA4E1339 series is a silicon medium barrier Schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also...
Dual Diode - Series Pair (Tee) Configuration: The MA4E1340 series is a silicon medium barrier schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also...
Dual Diode - Series Pair (Tee) Configuration: The MA4E2040 series tee are gallium arsenide beam lead Schottky barrier diodes. These devices are fabricated on OMCVD epitaxial wafers using a process...
Dual Diode - Series Pair (Tee) Configuration: The MA4E2054 series are low barrier n-type silicon Schottky diodes assembled in low cost surface mount plastic packages. They are designed for use...
Dual Diode - Series Pair (Tee) Configuration: The MA4E2200 series are Silicon zero bias P-type detector diodes assembled in low cost surface mount plastic packages. They are designed for usage...
Dual Diode - Series Pair (Tee) Configuration: The MA4E2514 SURMOUNT™ Diode Tee Series are Silicon Low, and Medium Barrier Schottky Devices fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC)...
M/A-COM Technology Solutions MELF PIN diode series are designed for usage in switch and attenuator applications requiring high power handling and low distortion. The MELF PIN diodes incorporate a fully...
Mesa Beam Lead PIN Diode
Quad Diode Cross-Over Configuration: The MA4E2544L-1282 Series SurMount™ Low Barrier, Silicon Schottky Cross-Over Quad Diodes are fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC) process. HMIC circuits consist of...
Quad Diode Ring Configuration: The MA4E2532-1113 Series SURMOUNT™ Low and Medium Barrier, Silicon Schottky Ring Quad Diodes are fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC) process. HMIC circuits...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Silicon Beamless Schottky Diodes—Pairs and Quads
Silicon Beamless Schottky Diodes-Pairs and Quads
Silicon Limiter Diodes, Packaged and Bondable Chips
Silicon PIN Diode Chips
Silicon Schottky Barrier Diodes: Packaged, Bondable Chips and Beam-Leads
Silicon Schottky Diode Chip
Silicon Schottky Diode Chips
Single Diode Configuration: Gallium Arsenide PIN diodes offer improved performance characteristics over silicon in many microwave semiconductor applications These benefits result from the intrinsic semiconductor properties of GaAs. Its inherent...
Single Diode Configuration: HIPAX PIN diode series is designed for usage in switch and attenuator applications requiring high power handling and low distortion. HIPAX PIN diodes incorporate a fully passivated...
Single Diode Configuration: MA4AGBLP912 is an Aluminum-Gallium- Arsenide anode enhanced, beam lead PIN diode. AlGaAs anodes, which utilize MACOM's patent pending hetero-junction technology, produce less diode On resistance than conventional...
Single Diode Configuration: MA4AGP907 and MA4AGFCP910 are Aluminum Gallium Arsenide (AlGaAs) flip-chip PIN diodes. These devices are fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity...
Single Diode Configuration: MA4FCP Series consists of Silicon Flip Chip PIN diodes fabricated with MACOM's patented HMIC process. This diode is fabricated on epitaxial wafers using a process designed for...
Single Diode Configuration: MA4FCP200 series is a silicon flip chip PIN diode fabricated with MACOM's patented HMICO process. This diode is fabricated on epitaxial wafers using a process designed for...
Single Diode Configuration: MA4GP907 is a Gallium Arsenide Flip-Chip PIN diode. These devices are fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and extremely low...
Single Diode Configuration: MACOM offers a comprehensive line of low capacitance, planar and mesa, silicon PIN diode chips which use ceramic glass and silicon nitride passivation technology. The Silicon PIN...
Single Diode Configuration: MACOM offers four families of low cost surface mount gallium arsenide tuning varactors. All families have silicon nitride protected junctions for low leakage current and high reliability.
Single Diode Configuration: MACOM produces a series of silicon PIN limiter diodes with small and medium I-region lengths which are specifically designed for high signal applications. The devices are designed...
Single Diode Configuration: MACOM's MA46H120 series is a gallium arsenide flip chip hyper abrupt varactor diode. These devices are fabricated on OMCVD epitaxial wafers using a process designed for high...
Single Diode Configuration: MACOM's MA4AGP907 and MA4AGFCP910 are Aluminum Gallium Arsenide (AlGaAs) flip-chip PIN diode. The device is fabricated on OMCVD epitaxial wafers using a process designed for high device...
Single Diode Configuration: MACOM's MA4E1317 single, MA4E1318 anti-parallel pair, MA4E1319-1 reverse tee, MA4E1319-2 series tee and MA4E2160 unconnected anti-parallel pair are gallium arsenide flip chip Schottky barrier diodes. These devices...
Single Diode Configuration: MACOM's MA4E2037 single, MA4E2039 anti-parallel pair and MA4E2040 series tee are gallium arsenide beam lead Schottky barrier diodes. These devices are fabricated on OMCVD epitaxial wafers using...
Single Diode Configuration: MACOM's series of low and medium power glass PIN diodes are specifically designed for use in switches, duplexers, electrically tuned digital filters AGC attenuators, TR switches and...
Single Diode Configuration: The diodes have low noise figure through 26 GHz. Low Barrier diodes for minimum LO drive. Stripline and microstrip mixers from 100 MHz Upconverters.
Single Diode Configuration: The MA44781 is a silicon PIN diodes in surface mount packages. There are two sets of two PIN diode pairs constructed in opposing configurations. The package is...
Single Diode Configuration: The MA45300 series of silicon abrupt junction tuning varactors has been designed to obtain the highest Q possible. All diodes in this series have a high density...
Single Diode Configuration: The MA46450, MA46470 and MA46410 series of tuning varactors are hyperabrupt junction Gallium Arsenide diodes featuring constant gamma 1.0 (MA46450 series), 1.25 (MA46470 series) or 1.5 (MA46410...
Single Diode Configuration: The MA46580, MA46585 and MA46H130 series of beam lead constant gamma tuning varactors are hyperabrupt junction gallium arsenide diodes with a constant gamma of 1.0 or 1.25.
Single Diode Configuration: The MA46600 series of microwave tuning varactors is a family of abrupt junction gallium arsenide devices featuring Q factors in excess of 8000. This series is specifically...
Single Diode Configuration: The MA4E1339 series is a silicon medium barrier Schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also usable in anti-parallel, shunt...
Single Diode Configuration: The MA4E1340 series is a silicon medium barrier schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also suitable for usage in...
Single Diode Configuration: The MA4E2054 series are low barrier n-type silicon Schottky diodes assembled in low cost surface mount plastic packages. They are designed for use as high performance mixer...
Single Diode Configuration: The MA4E2054L-1261 diode is a low barrier, n-type, silicon Schottky device. It is useful as a high performance mixer or detector diode at frequencies from VHF through...
Single Diode Configuration: The MA4E2200 series are Silicon zero bias P-type detector diodes assembled in low cost surface mount plastic packages. They are designed for usage in a wide variety...
Single Diode Configuration: The MA4E2501L-1290 SurMount™ Diodes are Silicon Low Barrier Schottky Devices fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC) process. HMIC circuits consist of Silicon pedestals which...
Single Diode Configuration: The MA4E2502 SURMOUNT™ Series Diodes are Silicon Low, Medium, and High Barrier Schottky Devices fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC) process. HMIC circuits consist...
Single Diode Configuration: This family of low capacitance Schottky diodes is designed to give superior performance in video detectors and power monitors from 100 MHz through 40 GHz. They have...
Single Diode Configuration: This family of Zero Bias Detector (ZBD) diodes is designed for use in video detectors and power monitors eliminating the need to provide external DC Bias to...
Single Diode Configuration: This series of M/ACOM semiconductor products is hermetically sealed strip-line package PIN diode designed to drop into a 50 ohm strip-line circuit without external matching. The MA47200...
Single Diode Configuration: This Zero Bias Detector (ZBD) diode is suitable for use in microstrip or stripline detector circuits. The 4 mil diameter gold pad and sturdy construction allow you...
Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of low...
Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks well-established silicon...
Surface Mount Limiter Diode
The first is attenuators where current consumption is the most important design consideration. The second application for this series of diodes is in switches where low capacitance is the driving...
The GC4700 series diodes are specially processed PIN diodes designed for use in passive or active limiters at frequencies through Ku band. Thirteen categories of devices are offered for flexibility...
The high power PIN diode series is available in surface mount stud and insulated stud packages. These PIN diode chips utilize high resistivity material and an intrinsic float zone process...
The HSMP-489x series products feature ultra low parasitic inductance. These products are specifically designed for use at frequencies which are much higher than the upper limit for conventional PIN diodes.
The MA44700 series of Step Recovery diodes is designed for use in low power multipliers with output frequencies of up to 5 GHz. These Step Recovery diodes generate harmonics by...
The MA4E2054 series are low barrier n-type silicon Schottky diodes assembled in low cost surface mount plastic packages. They are designed for use as high performance mixer and detector diodes.
This series of Skyworks GaAs Schottky barrier flip-chip diodes produces excellent high frequency performance up to millimeter wave ranges in a mechanically robust, small form factor. These diodes are comprised...
This silicon diode is packaged in a hermetic axial lead glass package. Various uses include detecting, mixing and switching at low power levels. It is suitable for commercial switching along...
This SMT limiting diode driver element consists of a specially processed Schottky diode packaged in a convenient, low-cost plastic outline suitable for standard or co-planar microstrip circuits. Featuring lowloss, low...
With high isolation, low loss, and low distortion characteristics, this Microsemi Power PIN diode is perfect for the high power switching applications where size and power handling capability are critical.
Zero Bias Silicon Schottky Barrier Detector Diodes

Next >>