BLH205K112A042 is a DC link capacitor designed for harsh environments, rated for 1100 Vdc with a capacitance of 2 µF. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The part measures 24.5 mm in length, 15 mm in height, and 11 mm in thickness, with a terminal pitch of 27.5 mm and two leads. It supports a maximum RMS current of 4 A at 70 °C, has an ESR of 25 mΩ at 10 kHz, and an ESL of 25 nH. The capacitor operates from -40 °C to 105 °C, with voltage derating above 85 °C, and is rated for 1500 hours under 85 °C/85% RH conditions at rated voltage. Its insulation resistance is ≥30,000 MΩ×µF at 100 Vdc after 1 minute, and it meets IEC 61071 standards. The case is UL recognized under E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
2µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 2µF 1100V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH205K112A042 | 338-BLH205K112A042-ND | 2002-BLH205K112A042 | BLH205K112A042 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 2 microF | 2 microF | 2 microF |