The BLH506K102C114 is a DC link capacitor designed for harsh environments, with a capacitance of 50 µF, a rated voltage of 1000 Vdc, and a maximum rms current of 19 A at 10 kHz. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 qualification standards. The device operates over a temperature range of -40 °C to 105 °C, with a life expectancy of 100,000 hours at a 70 °C hot spot under rated voltage. Its dimensions are 57.5 mm in length, 55 mm in height, 45 mm in width, and a terminal pitch of 20.3 mm. The capacitor is self-healing, has low loss, and is qualified for 1500 hours of operation at 85 °C and 85% relative humidity.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 50µF 1000V
50µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH506K102C114 | BLH506K102C114 | 2002-BLH506K102C114 | 338-BLH506K102C114-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 50 microF | 50 microF | 50 microF |