BLH137K601C134 is a DC link capacitor designed for harsh environments, with a capacitance of 130 µF and a rated voltage of 600 Vdc. It features a plastic case rated UL94V-0, tin-plated copper terminals, and complies with AEC-Q200 standards. The device has maximum dimensions of 65 mm in length, 35 mm in height, and 52.5 mm in pitch, with a 20.3 mm terminal pitch and 1.2 mm terminal diameter. It supports a maximum rms current of 2600 A at 10 kHz, an ESR of 3.3 mΩ, and an insulation resistance of at least 30,000 MΩ×µF. Operating temperature ranges from -40 °C to 105 °C, with voltage derating above 85 °C. The capacitor is rated for 100,000 hours at a 70 °C hot spot and withstands 85 °C / 85% RH for 1500 hours at rated voltage. It meets IEC 61071 and is UL recognized (E128034).
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
130µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 130µF 600V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH137K601C134 | BLH137K601C134 | 338-BLH137K601C134-ND | 2002-BLH137K601C134 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 130 microF | 130 microF | 130 microF |