The BLH256K102B114 is a DC link capacitor designed for harsh environments, rated for 1000 Vdc and 25 µF capacitance, with a ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 automotive qualification standards. The capacitor supports a maximum RMS current of 18 A at 10 kHz and has an operating temperature range of -40°C to 105°C, with voltage derating above 85°C. Its dimensions are 42.5 mm in length, 50 mm in height, 35 mm in thickness, and 20.3 mm terminal pitch. The part is rated for 1500 hours at 85°C/85% RH under rated voltage and has a life expectancy of 100,000 hours at 70°C hot spot. It complies with IEC 61071 and is UL recognized under E128034 for construction only.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 25µF 1000V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
25µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH256K102B114 | 2002-BLH256K102B114 | BLH256K102B114 | 338-BLH256K102B114-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 25 microF | 25 microF | 25 microF |