The BLH405K451A022 is a DC link capacitor designed for harsh environments, offering a capacitance of 4 µF with a rated voltage of 450 Vdc. It features a plastic UL94V-0 case, tin-plated copper terminals, and complies with AEC-Q200 automotive-grade standards. The part has a maximum rms current of 4 A at 10 kHz, an ESR of 18 mΩ, and dimensions of 32 mm in length, 20 mm in height, and 11 mm in thickness. It operates from -40 °C to 105 °C, with a THB rating of 1500 hours at 85 °C and 85% relative humidity under rated voltage. The capacitor meets IEC 61071 and has an insulation resistance of at least 30,000 MΩ×µF. Its life expectancy is 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 4µF 450V
4µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH405K451A022 | 2002-BLH405K451A022 | 338-BLH405K451A022-ND | BLH405K451A022 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 4 microF | 4 microF | 4 microF |