60µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial - 4 Leads
MKP Series. Box Capacitors. PCB Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
CAP FILM 60UF 5% 250VDC RADIAL
CAP FILM 60UF 5% 250VDC RADIAL
CAP FILM 60UF 5% 250VDC RADIAL
| DigiKey | Richardson RFPD | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6223-ND | C4ATDBW5600A30J | C4ATDBW5600A30J | C4ATDBW5600A30J | 87AC0322 | C4ATDBW5600A30J |
| Product Name | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors | 60 250V Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency | High Frequency | High Frequency; DC Link, DC Filtering; High Frequency, Switching | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |