The BLH206K122C064 is a DC link capacitor rated for 1200 Vdc with a capacitance of 20 µF, designed for harsh environments and qualified to AEC-Q200 standards. It features a plastic UL94V-0 case, tin-plated copper terminals, and a maximum ripple current of 13 A at 10 kHz. The capacitor has a thermal resistance of 9.7 °C/W, an ESL of 35 nH, and dimensions of 57.5 mm in length, 45 mm in height, and 30 mm in thickness with a terminal pitch of 20.3 mm. It operates from -40 °C to 105 °C and meets THB testing for 1500 hours at 85 °C and 85% relative humidity with rated voltage applied. The insulation resistance is ≥30,000 MΩ×µF at 100 Vdc and 25 °C. The part is self-healing with low loss and has a life expectancy of 100,000 hours at 70 °C hot spot temperature under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
20µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 20µF 1200V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH206K122C064 | 338-BLH206K122C064-ND | BLH206K122C064 | 2002-BLH206K122C064 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF |