The BLH256K451B054 is a DC link capacitor designed for harsh environments, rated for 450 Vdc with a capacitance of 25 µF and a tolerance of ±10%. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 automotive qualification standards. The capacitor supports a maximumrms ripple current of 12.5 A at 70°C, has an ESR of 5.5 mΩ at 10 kHz, and dimensions of 42.5 mm in length, 37 mm in height, 22 mm in thickness, and a terminal pitch of 37.5 mm with 20.3 mm between leads. It operates from -40°C to 105°C and is rated for 1,500 hours at 85°C/85% RH under rated voltage. The insulation resistance exceeds 30,000 MΩ×µF at 100 Vdc after one minute.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
25µF Film Capacitor 450V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 25µF 450V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH256K451B054 | BLH256K451B054 | 338-BLH256K451B054-ND | 2002-BLH256K451B054 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 25 microF | 25 microF | 25 microF |