The BLH505K901A062 is a DC link capacitor rated for 900 Vdc with a capacitance of 5 µF and a tolerance of ±10%. It measures 32 mm in length, 28 mm in height, 14 mm in thickness, and has a terminal pitch of 27.5 mm. It supports a maximum RMS current of 7 A at 10 kHz, with an equivalent series resistance of 12.5 mΩ. The capacitor is AEC-Q200 qualified and tested for 1500 hours at 85 °C and 85% relative humidity under rated voltage. It operates from -40 °C to 105 °C, features a UL94V-0 plastic case, and has tin-plated copper terminals.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
5µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 5µF 900V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH505K901A062 | BLH505K901A062 | 338-BLH505K901A062-ND | 2002-BLH505K901A062 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF |