BLH606K901C114 is a DC link capacitor for harsh environments with a capacitance of 60 µF, rated for 900 Vdc, and qualified to AEC-Q200. It has a maximum RMS current of 20 A at 10 kHz, an ESR of 3.4 mΩ, and an ESL of 35 nH. The capacitor measures 57.5 mm in length, 55 mm in height, and 45 mm in thickness, with terminal spacing of 20.3 mm. It operates from -40 °C to 105 °C with a life expectancy of 100,000 hours at a 70 °C hot spot. The case and resin are UL94V-0 rated, and it meets IEC 61071 standards. The part is designed for high ripple current and includes self-healing and low-loss characteristics.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
60µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 60µF 900V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH606K901C114 | BLH606K901C114 | 338-BLH606K901C114-ND | 2002-BLH606K901C114 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 60 microF | 60 microF | 60 microF |