Richardson RFPD Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| ±15 kV ESD Protected, 3.3 V Single-Channel RS-232 Line Driver/Receiver | |
| 5 V, ±15 kV ESD Protected, Slew Rate Limited, Low Power, Half Duplex RS-485/RS-422 Transceiver | |
| 5 V, Low Power, 5 Mbps, Half Duplex EIA RS-485 Transceiver | |
| Directional Coupler 694-2700 MHz, 4.3-10(f) | |
| High-Speed, 2-Channel RS232/V.28 Interface Devices | |
| RF Agile Transceiver. FEATURES: RF 2 × 2 transceiver with integrated 12-bit DACs and ADCs Band: 70 MHz to 6.0 GHz Supports TDD and FDD operation Tunable channel BW: <200> | |
| RF Agile Transceiver. The AD9364 is a high performance, highly integrated radio frequency (RF) Agile Transceiver™ designed for use in 3G and 4G base station applications. Its programmability and wideband... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The AD2S99 programmable sinusoidal oscillator provides sine wave excitation for resolvers and a wide variety of ac transducers. The AD2S99 also provides a synchronous reference output signal (3 V p-p... | |
| The AD5700/AD5700-1 are single-chip solutions, designed and specified to operate as a HART® FSK half-duplex modem, complying with the HART physical layer requirements. The AD5700/AD5700-1 integrate all of the necessary... | |
| The AD9363 is a high performance, highly integrated RF agile transceiver designed for use in 3G and 4G femtocell applications. Its programmability and wideband capability make it ideal for a... | |
| The AD9371 is a highly integrated, wideband RF transceiver offering dual channel transmitters and receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high... | |
| The AD9375 is a highly integrated, wideband radio frequency (RF) transceiver offering dual-channel transmitters (Tx) and receivers (Rx), integrated synthesizers, a fully integrated digital predistortion (DPD) actuator and adaptation engine,... | |
| The ADA4350 is an analog front end for photodetectors or other sensors whose output produces a current proportional to the sensed parameter or voltage input applications where the system requires... | |
| The ADAR2001 is a transmitter IC optimized for millimeter wave body scanning applications. Accepting a single-ended continuous wave (CW) input signal between 2.5 GHz and 10 GHz, the ADAR2001 provides... | |
| The ADAR2004 is a 4-channel receiver IC that is optimized formillimeter wave body scanning applications. Accepting differentialinput signals from 10 GHz to 40 GHz, the ADAR2004 provides alow intermediate frequency... | |
| The ADF7024 is an ultralow power, integrated transceiver for use in the license-free ISM bands at 433 MHz, 868 MHz, and 915 MHz. Its ease of use and high performance... | |
| The ADM2682E/ADM2687E are fully integrated 5 kV rms signal and power isolated data transceivers with ±15 kV ESD protection and are suitable for high speed communication on multipoint transmission lines. | |
| The ADM2xx family of line drivers/receivers is intended for all EIA-232-E and V.28 communications interfaces, especially in applications where ±12 V is not available. The ADM206, ADM211, and ADM213 feature... | |
| The ADM3051 is a controller area network (CAN) physical layer transceiver allowing a protocol layer CAN controller to access the physical layer bus. The ADM3051 complies with the ISO 11898... | |
| The ADM3054 is a 5 kV rms signal isolated controller area network (CAN) physical layer transceiver. The ADM3054 complies with the ISO 11898 standard. | |
| The ADM3252E is a high speed, 2.5 kV, fully isolated, dual-channel RS-232/V.28 transceiver device that is operational from a single 3.3 V or 5 V power supply. Because of high... |
| Next >> |