Utmel Electronic Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
1.3A 1uA 600W 482V 332V 300V 368V Bi-Directional SMB(DO-214AA) TVS ROHS
1.5A 414V 285V 256V Unidirectional DO-15(DO-204AC) TVS ROHS
1.8A 600W 328V 209V 185V SMB(DO-214AA) TVS ROHS
10.3A 1uA 400W 38.9V 26.7V 24V 29.5V Bi-Directional SMA TVS ROHS
1000uA 39A 10.5V 6.45V 5.8V 7.14V Bi-Directional SMA TVS ROHS
1000uA 57.14A 10.5V 6.46V 5.8V 7.14V Unidirectional DO-15 TVS ROHS
10uA 28.3A 14.5V 9.5V 8.55V 10.5V Unidirectional DO-41 TVS ROHS
14.49A 41.4V 28.5V 25.6V Bi-Directional DO-15 TVS ROHS
14.5A 41.4V 28.5V 25.6V Unidirectional DO-15 TVS ROHS
14.7A 41.4V 28.5V 25.6V Unidirectional DO-15(DO-204AC) TVS ROHS
14.8A 27.7V 19V 17.1V Unidirectional DO-41 TVS ROHS
17A 1uA 25.2V 17.1V 15.3V 18.9V Unidirectional SMA TVS ROHS
18.1A 33.2V 22.8V 20.5V Unidirectional DO-15 TVS ROHS
18V(Min)~20.3V(Max) 1W 10uA @ 13V SOD-123FL Zener Diodes RoHS
19.3A 21.2V 14.3V 12.8V Bi-Directional DO-41 TVS ROHS
19.3A 21.2V 14.3V 12.8V Unidirectional DO-41 TVS ROHS
19.6A 30.6V 20.9V 18.8V Unidirectional DO-15 TVS ROHS
1A 1uA 602V 418V 376V 462V DO-15 TVS ROHS
1uA 1.3A 482V 332V 300V 368V Bi-Directional DO-201 TVS ROHS
1uA 18.07A 33.2V 22.8V 20.5V 25.2V Bi-Directional DO-15 TVS ROHS
1uA 18.87A 21.2V 14.25V 12.8V 15.75V Bi-Directional DO-41 TVS ROHS
1uA 2.44A 246V 171V 246V 189V Bi-Directional DO-15 TVS ROHS
1uA 2.6A 234V 162V 145V 179V Bi-Directional DO-15(DO-204AC) TVS ROHS
1uA 5.3A 113V 77.9V 70.1V 86.1V Bi-Directional DO-15 TVS ROHS
1uA 6.6A 92V 64.6V 58.1V 71.4V Unidirectional DO-15 TVS ROHS
1uA 600W 45.7V 31.4V 28.2V 34.7V Unidirectional SMB TVS ROHS
1uA 8.7A 70.1V 48.5V 43.6V 53.6V Unidirectional DO-15(DO-204AC) TVS ROHS
1uA 8.8A 45.4V 31.1V 28V 34.4V Bi-Directional SMA TVS ROHS
1uA 9.26A 64.8V 44.65V 40.2V 49.35V Bi-Directional DO-15 TVS ROHS
1uA 9.9A 41.4V 28.5V 25.6V 31.5V Unidirectional DO-41 TVS ROHS
2.19A 274V 190V 171V Bi-Directional DO-15 TVS ROHS
2.2A 274V 190V 171V Unidirectional DO-15(DO-204AC) TVS ROHS
2.2A 274V 190V 171V Unidirectional SMB(DO-214AA) TVS ROHS
2.2A 5uA 274V 190V 171V 210V Unidirectional SMB TVS ROHS
2.74A 219V 152V 136V Unidirectional DO-15 TVS ROHS
2.9A 207V 143V 128V Unidirectional DO-15 TVS ROHS
2.9A 600W 207V 143V 128V DO-15(DO-204AC) TVS ROHS
200 V 4 A Surface Mount Schottky Barrier Rectifier PowerDI-5
200uA 49.6A 12.1V 7.79V 7.02V 8.61V Unidirectional DO-15 TVS ROHS
21.66A 27.7V 19V 17.1V Bi-Directional DO-15 TVS ROHS
21.7A 27.7V 19V 17.1V Unidirectional DO-15 TVS ROHS
23.81A 25.2V 17.1V 15.3V Unidirectional DO-15 TVS ROHS
23.8A 600W 25.2V 17.1V 15.3V DO-214AA(SMBJ) TVS ROHS
28.3A 21.2V 14.3V 12.8V Unidirectional DO-15 TVS ROHS
28.8A 21.2V 14.3V 12.8V Unidirectional SMB TVS ROHS
30 V Tuning Diode C2/C30 = 2.5-3.2, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX
30A 1.05V@400mA 10uA@1kV 800mA 1kV -55℃~+150℃@(Tj) MBS Bridge Rectifiers ROHS
30A 10uA@1kV 1.1V@800mA 800mA 1kV -55℃~+150℃@(Tj) MBF Bridge Rectifiers ROHS
30A 1V@400mA 5uA@1kV 800mA 1kV -55℃~+150℃@(Tj) MBS Bridge Rectifiers ROHS
30A 1V@400mA 5uA@600V 1A 600V -55℃~+150℃@(Tj) MBF Bridge Rectifiers ROHS
30A 1V@800mA 5uA@1kV 800mA 1kV -55℃~+150℃@(Ta) MBF Bridge Rectifiers ROHS
30A 1V@800mA 5uA@1kV 800mA 1kV -55℃~+150℃@(Ta) T0-269AA Bridge Rectifiers ROHS
30A 5uA@1kV 1.1V@800mA 800mA 1kV -55℃~+150℃@(Tj) MBF Bridge Rectifiers ROHS
30A 5uA@600V 1V@0.4A 800mA 600V -55℃~+150℃@(Tj) MBS Bridge Rectifiers ROHS
38.1A 10.5V 400W 6.45V 5.8V SMA(DO-214AC) TVS ROHS
39A 10.5V 6.45V 5.8V Bi-Directional SMA(DO-214AC) TVS ROHS
3A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 369C-01, DPAK-3
4.38A 137V 95V 85.5V Bi-Directional DO-15 TVS ROHS
41.38A 14.5V 9.5V 8.6V Unidirectional DO-15 TVS ROHS
44.8A 13.4V 8.65V 7.78V Bi-Directional DO-15 TVS ROHS
5.3A 113V 77.9V 70.1V Unidirectional DO-15 TVS ROHS
5.83A 103V 71.25V 64.1V Bi-Directional DO-15 TVS ROHS
52A 200uA 12.1V 7.79V 7.02V 8.61V Unidirectional DO-15 TVS ROHS
57.1A 600W 10.5V 6.45V 5.8V DO-15(DO-204AC) TVS ROHS
57.1A 600W 10.5V 6.45V 5.8V SMB(DO-214AA) TVS ROHS
58.1A 10.5V 6.45V 5.8V Bi-Directional SMB TVS ROHS
58.1A 1000uA 10.5V 6.45V 5.8V 7.14V Unidirectional DO-15 TVS ROHS
58.1A 1000uA 10.5V 6.45V 5.8V 7.14V Unidirectional SMB(DO-214AA) TVS ROHS
600 V, 1.5 A Sensitive Gate Silicon Controlled Rectifier - SCR 400 V, SOT-223 (TO-261) 4 LEAD, 1000-REEL
7.3A 1uA 600W 82.4V 56.7V 51V 62.7V Bi-Directional SMB TVS ROHS
7.5A 1uA 53.3V 36.7V 33V 40.6V Bi-Directional SMA TVS ROHS
7.8A 77V 53.2V 47.8V Bi-Directional DO-15 TVS ROHS
7.9A 77V 53.2V 47.8V Unidirectional DO-15(DO-204AC) TVS ROHS
890 nm 50° GaAIAs Plastic Infrared Emitting Diode
9.4A 64.8V 44.7V 40.2V Unidirectional DO-15(DO-204AC) TVS ROHS
9.9A 41.4V 28.5V 25.6V Bi-Directional DO-41 TVS ROHS
900mA 658V 456V 408V Unidirectional DO-15(DO-204AC) TVS ROHS
BRIDGE RECT 100V 1A LMBS-1
BRIDGE RECT 1P 100V 500MA MBS-1
BRIDGE RECT 1P 1KV 50A MP-50WW
Bridge Rect 1P 600V 500MA Mbf
BRIDGE RECT 1PHASE 1KV 800MA MBF
BRIDGE RECT 1PHASE 200V 35A MB
BRIDGE RECT 1PHASE 400V 25A MB
BRIDGE RECT 60V 1A LMBS-1
Bridge Rectifiers 1A Bridge Rectifier
DIODE ARRAY 200V 10A TO220AB
DIODE ARRAY GP 100V 200MA SOT23
DIODE ARRAY GP 200V 200MA SOT23
DIODE ARRAY GP 200V 3A DPAK
DIODE ARRAY GP 200V 8A D2PAK
DIODE ARRAY GP 200V 8A TO220FP
DIODE ARRAY GP 400V 4A D2PAK
DIODE ARRAY GP 40V 100MA SC70-3
DIODE ARRAY GP 600V 15A SOT93
DIODE ARRAY GP 600V 8A TO220FP
DIODE ARRAY GP 75V 150MA SOT363
DIODE ARRAY GP 75V 250MA SOT363
DIODE ARRAY GP 80V 100MA SC70-3
DIODE ARRAY GP 80V 100MA SOT563
DIODE ARRAY GP 80V 250MA SOT363
DIODE ARRAY GP 80V 250MA SOT563
DIODE ARRAY SCHOTTKY 100V D2PAK
DIODE ARRAY SCHOTTKY 100V ITO220
DIODE ARRAY SCHOTTKY 100V TO220
DIODE ARRAY SCHOTTKY 100V TO263
DIODE ARRAY SCHOTTKY 120V TO220
DIODE ARRAY SCHOTTKY 20V SC70-3
DIODE ARRAY SCHOTTKY 30V TO247
DIODE ARRAY SCHOTTKY 35V TO220AB
DIODE ARRAY SCHOTTKY 40V TO220AB
DIODE ARRAY SCHOTTKY 45V D2PAK
DIODE ARRAY SCHOTTKY 45V TO220AB
DIODE ARRAY SCHOTTKY 45V TO3P
DIODE ARRAY SCHOTTKY 50V 3A DPAK
DIODE GEN PURP 100V 2A SMA
DIODE GEN PURP 100V 2A SMB
DIODE GEN PURP 1KV 4A DO201AD
DIODE GEN PURP 200V 1A SMB
DIODE GEN PURP 200V 3A DO214AB
DIODE GEN PURP 200V 8A TO220AC
DIODE GEN PURP 300V 16A TO220AC
DIODE GEN PURP 30V 50MA SOT23-3
DIODE GEN PURP 400V 15A TO220-2
DIODE GEN PURP 400V 1A SMB
DIODE GEN PURP 400V 3A POWERDI5
DIODE GEN PURP 50V 2A SMA
DIODE GEN PURP 600V 15A TO220FP
DIODE GEN PURP 600V 1A AXIAL
DIODE GEN PURP 600V 2A SMB
DIODE GEN PURP 600V 4A DO201AD
DIODE GEN PURP 600V 8A TO220AC
DIODE GEN PURP 75V 150MA SOT323
DIODE GEN PURP 75V 250MA SOT323
DIODE GEN PURP 80V 100MA SSMINI2
DIODE GEN PURP 80V 250MA SOT523
DIODE MODULE 1.2KV 260A Y4-M6
DIODE PIN 60V 100MA SS MINI-2P
Diode Rectifier Bridge Single 1KV 60A 4-Pin
Diode Schottky 100V 1A Automotive 2-Pin SOD-123FL T/R
Diode Schottky 100V 20A 3-Pin(3+Tab) TO-220AB Tube
Diode Schottky 100V 40A 3-Pin(2+Tab) D2PAK T/R
DIODE SCHOTTKY 100V 8A D2PAK
DIODE SCHOTTKY 10V 1A POWERMITE
DIODE SCHOTTKY 150V 5A TO252
DIODE SCHOTTKY 15V 25A D2PAK
DIODE SCHOTTKY 15V 25A TO220-2
DIODE SCHOTTKY 200V 4A POWERDI 5
DIODE SCHOTTKY 200V 5A TO252
DIODE SCHOTTKY 20V 1A MINI3
DIODE SCHOTTKY 20V 1A SOD323
DIODE SCHOTTKY 20V 4A SMC
DIODE SCHOTTKY 23V 1A SOT563
DIODE SCHOTTKY 250V 40A TO220-2
DIODE SCHOTTKY 30V 100MA MINI3
DIODE SCHOTTKY 30V 100MA SOD923
DIODE SCHOTTKY 30V 100MA X3DFN2
DIODE SCHOTTKY 30V 16A TO220AC
DIODE SCHOTTKY 30V 1A MICROSMP
DIODE SCHOTTKY 30V 1A POWERMITE
DIODE SCHOTTKY 30V 200MA MINI4
DIODE SCHOTTKY 30V 2A SOD123FL
DIODE SCHOTTKY 30V 30MA SMINI2
DIODE SCHOTTKY 30V 30MA SMINI6
DIODE SCHOTTKY 30V 30MA SSMINI3
DIODE SCHOTTKY 30V 30MA SSSMINI2
DIODE SCHOTTKY 30V 70MA SOD923
DIODE SCHOTTKY 35V 16A D2PAK
DIODE SCHOTTKY 40V 1.5A NMINIP2
DIODE SCHOTTKY 40V 16A TO220AC
Diode Schottky 40V 1A 2-Pin Micro SMP Plastic T/R
Diode Schottky 40V 1A Automotive 2-Pin SOD-123FL T/R
DIODE SCHOTTKY 40V 1A SMA
DIODE SCHOTTKY 40V 250MA SOD323
DIODE SCHOTTKY 40V 250MA SOD523
DIODE SCHOTTKY 40V 2A SMB
DIODE SCHOTTKY 40V 500MA MINI3
DIODE SCHOTTKY 40V 500MA SOD523
DIODE SCHOTTKY 45V 10A TO277B
DIODE SCHOTTKY 50V 100MA SMINI2
DIODE SCHOTTKY 600V 6A TO263AB
DIODE SCHOTTKY 60V 1A AXIAL
Diode Schottky 60V 2A Automotive 2-Pin SMA-FL T/R
DIODE SCHOTTKY 60V 3A DO201AD
DIODE SCHOTTKY 60V 3A POWERDI5
DIODE SCHOTTKY 60V 500MA SOD123
DIODE SCHOTTKY 650V 8A D2PAK
DIODE SCHOTTKY SIC 650V 20A DUAL
Diode Small Sig 6V 100MA MINI3
Diode Small Signal Schottky 30V 0.2A 2-Pin Mini-MELF SOD-80 T/R
Diode Small Signal Switching 75V 0.3A Automotive 2-Pin Quadro MELF SOD-80 T/R
Diode Switching 300V 2A Automotive 2-Pin SMA T/R
DIODE SWITCHING 350V SOD323
Diode Switching 400V 2A Automotive 2-Pin SMB T/R
Diode TVS Single Bi-Dir 25.6V 600W 2-Pin SMB T/R
Diode TVS Single Bi-Dir 30.8V 600W 2-Pin SMB T/R
Diode TVS Single Uni-Dir 15.3V 600W 2-Pin SMB T/R
DIODE ZENER 10V 200MW SOD323F
DIODE ZENER 10V 225MW SOT23-3
DIODE ZENER 11V 1W PMDU
DIODE ZENER 11V 500MW POWERDI323
DIODE ZENER 11V 500MW SOD123
DIODE ZENER 12V 225MW SOT23-3
DIODE ZENER 13V 1W PMDU
DIODE ZENER 13V 200MW SOD323F
DIODE ZENER 13V 225MW SOT23-3
DIODE ZENER 13V 500MW SOD123
DIODE ZENER 13V 500MW SOD123F
DIODE ZENER 14V 350MW SOT23
DIODE ZENER 14V 500MW SOD123
DIODE ZENER 15V 500MW SOD123
DIODE ZENER 16.9V 1W PMDU
DIODE ZENER 16V 200MW SOD323F
DIODE ZENER 16V 225MW SOT23-3
DIODE ZENER 16V 350MW SOT23-3
DIODE ZENER 16V 500MW SOD123
DIODE ZENER 18V 1W PMDU
DIODE ZENER 18V 225MW SOT23-3
DIODE ZENER 18V 350MW SOT23-3
DIODE ZENER 2.4V 150MW SSMINI2
DIODE ZENER 2.4V 500MW SOD523
DIODE ZENER 2.5V 225MW SOT23-3
DIODE ZENER 2.7V 300MW SOD323
DIODE ZENER 2.7V 500MW SOD123
DIODE ZENER 2.7V 500MW SOD523
DIODE ZENER 2.7V POWERDI323
DIODE ZENER 20.8V 1W PMDU
DIODE ZENER 20V 150MW SMINI2
DIODE ZENER 20V 200MW SOD323
DIODE ZENER 22V 150MW SMINI2
DIODE ZENER 22V 200MW SOD323
DIODE ZENER 23.9V 1W PMDU
DIODE ZENER 24V 150MW SMINI2
DIODE ZENER 24V 1W PMDU
DIODE ZENER 24V 225MW SOT23-3
DIODE ZENER 25V 500MW SOD123
DIODE ZENER 27V 1W PMDU
DIODE ZENER 27V 300MW SOD323
DIODE ZENER 27V 400MW SOD323
DIODE ZENER 27V 500MW POWERDI323
DIODE ZENER 27V 500MW SOD523
DIODE ZENER 3.1V 150MW SSMINI2
DIODE ZENER 3.3V 500MW SOD123
DIODE ZENER 3.6V 200MW SOT323
DIODE ZENER 3.6V 500MW SOD123
DIODE ZENER 3.8V 1W PMDU
DIODE ZENER 3.9V 500MW SOD123
DIODE ZENER 30V 150MW SMINI2
DIODE ZENER 30V 225MW SOT23-3
DIODE ZENER 30V 500MW SOD123
DIODE ZENER 31.6V 1W PMDU
DIODE ZENER 36V 150MW SMINI2
DIODE ZENER 36V 350MW SOT23-3
DIODE ZENER 39V 500MW SOD123
DIODE ZENER 3V 200MW SOD323
DIODE ZENER 3V 500MW SOD123
DIODE ZENER 4.7V 150MW SMINI2
DIODE ZENER 4.7V 500MW SOD123
DIODE ZENER 43V 500MW SOD123
DIODE ZENER 47V 200MW SOD323F
DIODE ZENER 5.1V 200MW SOD323
DIODE ZENER 5.1V 200MW SOT323
DIODE ZENER 5.1V 225MW SOT23-3
DIODE ZENER 5.1V 400MW SOD323
DIODE ZENER 5.1V 500MW SOD123
DIODE ZENER 5.6V 350MW SOT23
DIODE ZENER 5.6V 365MW SOD123
DIODE ZENER 5.6V 400MW SOD323
DIODE ZENER 5.6V 500MW SOD123
DIODE ZENER 5.6V DFN0201
DIODE ZENER 500MW 11V SOD-123
DIODE ZENER 500MW 4.3V SOD-123
DIODE ZENER 500MW 5.1V SOD-123
DIODE ZENER 500MW 7.5V SOD-123
DIODE ZENER 500MW 8.7V SOD-123
DIODE ZENER 500MW SOD-123
DIODE ZENER 6.2V 1W PMDU
DIODE ZENER 6.2V 200MW SOD323
DIODE ZENER 6.2V 300MW SOD323
DIODE ZENER 6.2V 350MW SOT23-3
DIODE ZENER 6.2V 500MW SOD123
DIODE ZENER 6.8V 200MW SOD523
DIODE ZENER 6.8V 200MW SOT323
DIODE ZENER 6.8V 500MW SOD123
DIODE ZENER 62V 500MW SOD123
DIODE ZENER 6V 500MW SOD123
DIODE ZENER 7.5V 1W PMDU
DIODE ZENER 7.5V 200MW SOD323F
DIODE ZENER 75V 300MW SOD323
DIODE ZENER 8.2V 1W PMDU
DIODE ZENER 8.2V 500MW SOD123
DIODE ZENER 8.7V 1W PMDU
DIODE ZENER 8.7V 350MW SOT23-3
DIODE ZENER 9.1V 120MW SSSMINI2
DIODE ZENER 9.1V 1W PMDU
DIODE ZENER 9.1V 200MW SOD523F
DIODE ZENER 9.1V 500MW SOD123
DIODE ZENER 91V 1W SOD123FL
Diode Zener Single 12V 5% 200mW Automotive 2-Pin SOD-323 T/R
Diode Zener Single 17.875V 3% 1W Automotive 2-Pin SOD-123F T/R
Diode Zener Single 3.6V 5% 350mW 3-Pin SOT-23 T/R
Diode Zener Single 4.7V 5% 500mW 2-Pin SOD-123 T/R
Diode Zener Single 6V 5% 500mW 2-Pin SOD-123 T/R
Diode Zener Single 9.1V 2.5% 1W Automotive 2-Pin SOD-123F T/R
Diode, Rectifier, Ultrafast, Vr 400V, If 8A, Pkg TO-220AC, Vf 1V, Trr 60ns, Tj +175degc
Diode; Rectifier; Ultrafast; Vr 600V; If 1A; Pkg Case 59; Vf 1.05V; Trr 75ns; Tj +175C
Diode; Zener; Standard; Vr 7.5V; If 10mA; Pkg SOD-123; Vf 0.9V; Tj +150degc; Pd 500mW
Diode; Zener; Vr 5.6V; If 10mA; Pkg SOT-23 (TO-236); Vf 0.9V; Tj +150degc; Pd 225mW
FAIRCHILD SEMICONDUCTOR P6KE350A TVS Diode, TVS, P6KE Series, Unidirectional, 300 V, 482 V, DO-15, 2 Pins
In a Pack of 10, ON Semi 60V 25A, Dual Schottky Diode, 3-Pin TO-220AB MBR2560CT
In a Pack of 200, ON Semiconductor, 11V Zener Diode 5% 225 mW SMT 3-Pin SOT-23
ITO-220AB Schottky Barrier Diodes (SBD) RoHS
KDZLV51 IS ZENER DIODE FOR VOLTA
KDZLV82 IS ZENER DIODE FOR VOLTA
MBF Bridge Rectifiers ROHS
NEXPERIA - PDZ4.7B,115 - DIODE, ZENER, 0.4W, 4.7V, SOD323
NSB8xT Series 1000 V 8 A General Purpose Plastic Rectifier - TO-263AB
OFP Series 905 nm wavelength Fiber Optic High Speed PIN Photodiode
ON Semi NSRLL30XV2T1G; SMT Schottky Switching Diode; 30V 200mA; 2-Pin SOD-523
ON SEMICONDUCTOR - MMBD4448 - SMALL SIGNAL DIODE, 100V 200mA SOT-23
OP233 Series 890 nm 18° 100 mA GaAIAS Hermetic Infrared Emitting Diode - TO-46
P6KE Series 600 W 33 V Uni-Directional Axial TVS Diode - DO-204AC
PDZVTF12B IS A ZENER DIODE WITH
PDZVTF27B IS A ZENER DIODE WITH
PDZVTF3.9B IS A ZENER DIODE WITH
PDZVTF4.3B IS A ZENER DIODE WITH
PHOTODIODE IR 850NM SIDE LOOK
PHOTODIODE PIN 1.9MM RND ZBEND
PHOTODIODE PIN IR BLACK 1311
Power Rectifier, Standard Recovery, 1 A, 800 V
Power Rectifier, Ultra-Fast Recovery, 1 A, 150 V, SMB, 2500-REEL
Power Rectifier, Ultra-Fast Recovery, 2 A, 200 V, SMB, 2500-REEL
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 400 V
RECTIFIER BRIDGE 0.5A TO269AA
Rectifier Diode 600V 1A 2-Pin DO-41
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM),
Rectifier Diode, 1 Phase, 2 Element, 10A, 200V V(RRM), Silicon, D2PAK-3
Rectifier Diode, 2 Element, 0.225A, 300V V(RRM), Silicon, PLASTIC PACKAGE-3
RECTIFIER DIODE
Rectifiers 1.0 Amp 400 Volt 20 Amp IFSM
Rectifiers 1.0 Amp 600 Volt 20 Amp IFSM
Rectifiers 3.0 Amp 600V 50ns 35 Amp IFSM
Rectifiers 400V 8A Ultrafast
Rectifiers 6.0 Amp 100 Volt 400 Amp IFSM
Rectifiers Fast-Off Intelligent Rectifier Driver
Rectifiers SI S-FST RECOV 3TWR 50-600V100A200P/141R
RF DIODE PIN 50V
ROHM'S ZENER DIODES ARE AVAILABL
Schottky Diodes & Rectifiers 20 Amp 100 Volt Dual 150 Amp IFSM
Schottky Diodes & Rectifiers 20A 100V
Schottky Diodes & Rectifiers 20A 60V
Schottky Diodes & Rectifiers 35V - 75A Schottky Rectifier
Schottky Diodes & Rectifiers 45V - 35A Schottky Rectifier
Schottky Diodes & Rectifiers 7.5 amp Rectifiers Schottky Barrier
Schottky Power Rectifier, Surface Mount, 1.0 A, 30 V, SMA, 5000-REEL
SEMTECH LCDA15C-1.TCT TVS Diode, TVS, LCDA Series, 15 V, 30 V, SOIC, 8 Pins
Sensitive Gate Silicon Controlled Rectifier - SCR, DPAK (SINGLE GAUGE) TO-252, 2500-REEL
Sensitive Gate Silicon Controlled Rectifier - SCR, SOT-223 (TO-261) 4 LEAD, 1000-REEL
SENSOR PHOTODIODE 1000NM RADIAL
SENSOR PHOTODIODE 420NM 4SMD
SENSOR PHOTODIODE 940NM 1206
SENSOR PHOTODIODE 940NM RADIAL
SENSOR PHOTODIODE 940NM TO226-2
Silicon Controlled Rectifier - SCR, DPAK (SINGLE GAUGE) TO-252, 2500-REEL
SMA(DO-214AC) TVS ROHS
SMB TVS ROHS
TVS DIODE 10.2VWM 16.7VC SMB
TVS DIODE 12.8VWM 21.2VC DO204AC
TVS DIODE 128VWM 207VC DO204AC
TVS DIODE 128VWM 207VC SMD
TVS DIODE 12V 19.9V SMB
TVS DIODE 12V 21V SOT23-3
TVS DIODE 13.6VWM 22.5VC DO204AC
TVS DIODE 13.6VWM 22.5VC SMD
TVS DIODE 13V 23V SOT23
TVS DIODE 145V 234V DO214AA
TVS DIODE 15.3VWM 25.5VC SMD
TVS DIODE 15.3VWM 26.78VC AXIAL
TVS DIODE 154V 246V DO214AA
TVS DIODE 154VWM 317VC DO15
TVS DIODE 15VWM 24.4VC DO201
TVS DIODE 17.1V 27.7V DO204AC
TVS DIODE 171V 274V DO204AC
TVS DIODE 171VWM 274VC DO15
TVS DIODE 171VWM 274VC SMD
TVS DIODE 17V 28V SOT23-3
TVS DIODE 18.8VWM 30.6VC SMB
TVS DIODE 18.8VWM 30.6VC SMD
TVS DIODE 185V 328V DO214AA
TVS DIODE 185VWM 328VC SMB
TVS DIODE 20VWM 32.4VC MICROSMP
TVS DIODE 213VWM 442VC DO15
TVS DIODE 23.1V 37.5V DO214AA
TVS DIODE 23.1VWM 37.5VC SMD
TVS DIODE 25.6VWM 41.4VC SMB
TVS DIODE 256VWM 414VC DO204AC
TVS DIODE 256VWM 529VC DO15
TVS DIODE 25V 48.6V SC74
TVS DIODE 25V 6TSOP
TVS DIODE 30.8V 49.9V DO214AA
TVS DIODE 30.8VWM 49.9VC DO204AC
TVS DIODE 300V 482V DO214AA
TVS DIODE 300VWM 482VC DO204AC
TVS DIODE 342V 548V DO214AA
TVS DIODE 376V 602V DO214AA
TVS DIODE 376VWM 602VC SMD
TVS DIODE 3V 13V SOT553
TVS DIODE 3V 7V SC89-3
TVS DIODE 3VWM 8VC SOT23
TVS DIODE 4.5V 7.9V SC89-3
TVS DIODE 4.5V 8.5V 2X2DFN
TVS DIODE 40.2V 64.8V SMB
TVS DIODE 408V 690.9V DO214AA
TVS DIODE 43.6V 70.1V SMB
TVS DIODE 43.6VWM 70.1VC DO204AC
TVS DIODE 460V 777V DO214AA
TVS DIODE 460VWM 740VC AXIAL
TVS DIODE 460VWM 740VC DO204AC
TVS DIODE 477V 761.25V DO214AC
TVS DIODE 486V 740V DO214AC
TVS DIODE 5.8V 10.5V DO15
TVS DIODE 5.8V 10.5V DO214AA
TVS DIODE 5.8V 10.5V DO214AC
TVS DIODE 5.8VWM 10.5VC AXIAL
TVS DIODE 5.8VWM 10.5VC DO204AC
TVS DIODE 52.78V 83.78V DO214AA
TVS DIODE 58.1V 92V SMB
TVS DIODE 6.3V 0603
TVS DIODE 6.4VWM 11.3VC SMD
TVS DIODE 64.1VWM 103VC DO204AC
TVS DIODE 70.1V 113V DO214AC
TVS DIODE 70V SC88
TVS DIODE 8.5V 17V SOT23
TVS DIODE 9.4V 15.6V SMB
TVS DIODE 9.4VWM 15.6VC SMB
TVS Diodes - Transient Voltage Suppressors 12.8Vso 14.3Vbr
TVS Diodes - Transient Voltage Suppressors 600 Watt 56 Volt Uni
TVS Diodes - Transient Voltage Suppressors 600 Watt TVS
TVS Diodes - Transient Voltage Suppressors 600W 220V Unidirect
TVS Diodes - Transient Voltage Suppressors 600W 43V Bidirect
VISHAY - LL4148-GS08 - DIODE, FAST SWITCH, 100V, SOD-80
VISHAY - LS4148-GS08 - SWITCHING DIODE, 100V 150mA, SOD-80
VISHAY MB6S-E3/45 Bridge Rectifier Diode, Single, 600 V, 500 mA, TO-269AA, 1 V, 4 Pins
ZENER DIODE SOD123
ZENER DIODE WITH SMALL POWER MOL
Zener Diode, 5.6V V(Z), 5%, 0.2W,
Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2
ZENER DIODE
ZENER DIODES (CORRESPONDS TO AEC
Zener Diodes 5.6 Volt 0.5W 5% AUTO
Zener Diodes ZEN SOD123 REG 0.5W 20V
Zener Transient Voltage Suppressor, 600 Watt Peak Power, SMB, 2500-REEL

<< Prev Next >>