Diode Schottky 200V 4A Surface Mount PowerDI™ 5
DIODE SCHOTTKY 200V 4A POWERDI 5
DIODE SCHOTTKY 200V 4A POWERDI5
Manufacturer: Diodes Incorporated
Win Source Part Number: 209720-PDS4200H-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 4A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Family Name: PDS4200H
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CTLSH4-200M364; SVC4200V T/R13; CTLSH4-200M364 TR13;
Introduction Date: June 03, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 200V 4A POWERDI5 Product overview: PDS4200H-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS4200H-13 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 200V 4A POWERDI5
200 V 4 A Surface Mount Schottky Barrier Rectifier PowerDI-5
DIODE SCHOTTKY 200V 4A POWERDI5
Schottky Diodes & Rectifiers 4.0A 200V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 31-PDS4200H-13TR-ND | 209720-PDS4200H-13 | 280-PDS4200H-13 | PDS4200H-13 | 233-PDS4200H-13 | PDS4200H-13 | PDS4200H-13 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - PDS4200H-13 | Schottky 200V 4A Diode and Rectifier | Single Diodes | 200 V 4 A Surface Mount Schottky Barrier Rectifier PowerDI-5 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||
| Life Cycle Stage | Active | Active | Active | ||||
| Package | PowerDI 5 | Tape & Reel (TR) | PowerDI™ 5 | PowerDI™ 5 | POWERDI-5 | ||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | 0.8400 volts | |||
| trr | 25 ns | 25 ns | 25 ns |