Utmel Electronic Limited Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
| Product Name | Notes |
|---|---|
| BOURNS 3500S-2-103L Rotary Potentiometer, Wirewound, 10 kohm, 2 W,3%, 3500S Series, 10 Turns, Linear | |
| Cemented Leaded Wirewound Resistors, 5W, 6.8K ohms, 5% | |
| HS15 Al house wirewoundresistor, R.05 15W | |
| OHMITE 12FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 2 W,1%, 10 Series, Wirewound | |
| OHMITE 15FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 5 W,1%, 10 Series, Wirewound | |
| POT 5K OHM 1W WIREWOUND LINEAR | |
| RES 0.68 OHM 10W 5% AXIAL | |
| RES 1 OHM 13W 5% AXIAL | |
| RES 1 OHM 2W 1% AXIAL | |
| RES 1 OHM 5W 5% RADIAL | |
| RES 1.20 OHM 11W 10% AXIAL | |
| RES 10 OHM 3W 5% AXIAL | |
| RES 100 MOHM 3W 1% AXIAL | |
| RES 100 OHM 3W 5% AXIAL | |
| RES 100K OHM 20W 5% AXIAL | |
| RES 10K OHM 3W 1% AXIAL | |
| RES 10W 5% AXIAL | |
| RES 2.2 OHM 1W 5% AXIAL | |
| RES 220 MOHM 3W 5% AXIAL | |
| RES 25 OHM 1W 1% AXIAL | |
| RES 250 MOHM 1W 1% WW AXIAL | |
| RES 3.3 OHM 1W 5% AXIAL | |
| RES 3.9 OHM 5W 5% AXIAL | |
| RES 390 MOHM 3W 5% AXIAL | |
| RES 390 OHM 10W 5% AXIAL | |
| RES 47 OHM 1W 1% AXIAL | |
| RES 470 OHM 5W 10% AXIAL | |
| RES 5 OHM 3.75W 5% AXIAL | |
| RES 50 OHM 1W 1% WW AXIAL | |
| RES 50 OHM 3W 5% AXIAL | |
| RES 51 OHM 10W 5% AXIAL | |
| RES 5K OHM 5W 1% AXIAL | |
| RES 70 MOHM 1% 3W AXIAL WW | |
| RES 750 MOHM 3W 5% AXIAL | |
| RES CHAS MNT 100 OHM 1% 5W | |
| RES CHAS MNT 1K OHM 5% 100W | |
| RES CHAS MNT 2.7 OHM 1% 25W | |
| RES CHAS MNT 20K OHM 5% 100W | |
| RES CHAS MNT 30 OHM 1% 15W | |
| RES CHAS MNT 50 OHM 1% 12.5W | |
| RES CHAS MNT 500 OHM 5% 25W | |
| Res High Power Wirewound 10 Ohm 5% 3W ±300ppm/°C Conformal Axial T/R | |
| RES SMD 100 OHM 1% 2W 4527 | |
| RES SMD 100 OHM 1% 3W 6927 | |
| RES SMD 1K OHM 1% 1/2W 2010 | |
| RES SMD 20 OHM 1% 3W 6227 | |
| RES SMD 210 OHM 1% 3W 6227 | |
| RES SMD 2K OHM 1% 1W 2515 | |
| RES SMD 2K OHM 1% 2W 4527 | |
| RES SMD 400 OHM 1% 2W 4527 | |
| RES SMD 47 OHM 5% 2W 4124 | |
| RES SMD 47 OHM 5% 3W J LEAD | |
| RES SMD 470 MOHM 5% 2W J LEAD | |
| RES SMD 75 MOHM 5% 1W J LEAD | |
| Res Wirewound 0.47 Ohm 5% 5W ±300ppm/°C Ceramic AXL Ammo Pack | |
| Res Wirewound 210 Ohm 1% 10W 20ppm/C 0.01% Aluminum Housed AXL Flange Mount Card Pack | |
| RES WIREWOUND 270 OHM 3W | |
| Res Wirewound 273 Ohm 1% 5W 20ppm/C 0.001% Ceramic Hi Temp Sil AXL Thru-Hole Bulk | |
| Res Wirewound 3.24 Ohm 0.1% 3W 50ppm/C 1% Ceramic Hi Temp Sil AXL Thru-Hole T/R | |
| Res Wirewound 47K Ohm 5% 10W ±30ppm/°C Ceramic Solder Lug Bolt-On | |
| Res Wirewound 5 Ohm 5% 5W -80ppm/°C to -10ppm/°C Conformal AXL Thru-Hole Ammo Pack | |
| Res Wirewound 68 Ohm 5% 4W 40ppm/C to 80ppm/C Conformal Coated RDL | |
| RES WW 1W 5% AXIAL | |
| RES WW 2W 5% AXIAL | |
| RES WW 3W 5% AXIAL | |
| RESISTOR CHASSIS MOUNT 100 OHM 5 | |
| RESISTOR, 5W, 5%, 47R | |
| TWW Series 10 W 2.7 Ohm ±5% ±400 ppm/°C Radial Flameproof Ceramic Resistor | |
| VISHAY - AC05000001007JAC00 - RES, 0R1, 5%, 5W, AXIAL, WIREWOUND | |
| VISHAY AC03000001009JAC00 Through Hole Resistor, 10 ohm, Axial Leaded, 3 W,5%, AC Series | |
| VISHAY AC03000003308JAC00 Through Hole Resistor, 3.3 ohm, Axial Leaded, 3 W,5%, AC Series | |
| VISHAY AC03000004709JAC00 Through Hole Resistor, 47 ohm, Axial Leaded, 3 W,5%, AC Series | |
| VISHAY AC03000008209JAC00 Through Hole Resistor, 82 ohm, Axial Leaded, 3 W,5% | |
| Wirewound Resistors 1Ω 250mW ±500ppm/℃ ±5% -55℃~+125℃ Axial Leaded Through Hole Resistors ROHS | |
| Wirewound Resistors 10Ω 2W ±5% Axial Leaded Through Hole Resistors ROHS | |
| Wirewound Resistors 100Ω 1W ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS | |
| Wirewound Resistors 10watt 50K 5% | |
| Wirewound Resistors 150mΩ 2W ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS | |
| Wirewound Resistors 2.2Ω ±5% Axial Leaded Through Hole Resistors ROHS | |
| Wirewound Resistors 22Ω ±500ppm/℃ ±5% -55℃~+125℃ Axial Leaded Through Hole Resistors ROHS | |
| Wirewound Resistors 2watt 10ohm 5% Axial | |
| Wirewound Resistors 3.3Ω 300V ±500ppm/℃ ±5% -55℃~+125℃ Axial Leaded Through Hole Resistors ROHS | |
| Wirewound Resistors 3.9Ω 350V 500mW ±400ppm/℃ ±5% -55℃~+155℃ Axial Leaded,3.5x9mm Through Hole Resistors ROHS | |
| Wirewound Resistors 300Ω 500V ±350ppm/℃ ±5% -55℃~+155℃ Axial Leaded,4.5x11mm Through Hole Resistors ROHS | |
| Wirewound Resistors 33Ω 500V 2W ±350ppm/℃ ±5% -55℃~+155℃ Axial Leaded,5x15mm Through Hole Resistors ROHS | |
| Wirewound Resistors 330mΩ ±400ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS | |
| Wirewound Resistors 330mΩ 2W ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS | |
| Wirewound Resistors 4.7Ω 1W ±5% Axial Leaded Through Hole Resistors ROHS | |
| Wirewound Resistors 4.7Ω 500mW ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS | |
| Wirewound Resistors 470mΩ ±400ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS | |
| Wirewound Resistors 5 Ohms 10W 50PPM | |
| Wirewound Resistors 5.1Ω 2.5kV 1W ±350ppm/℃ ±5% -55℃~+255℃ Axial Leaded Through Hole Resistors ROHS | |
| Wirewound Resistors 5.1Ω 500mW ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS | |
| Wirewound Resistors 50W 500 ohms 5% | |
| Wirewound Resistors 51Ω ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS | |
| Wirewound Resistors 51Ω 350V 2W ±500ppm/℃ ±5% -55℃~+125℃ Axial Leaded Through Hole Resistors ROHS | |
| Wirewound Resistors 60W 5 ohms 5% | |
| Wirewound Resistors 75Ω 1W ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS | |
| YAGEO (PHYCOMP) PNP5WVJT-73-0R1 Through Hole Resistor, 0.1 ohm, Axial Leaded, 5 W,5%, PNP V Series | |
| YAGEO (PHYCOMP) PNP7WVJT-91-22R Through Hole Resistor, 22 ohm, Axial Leaded, 7 W,5% |