onsemi 47.0V 200mW Zener Diode MM3Z47VC

Description
200mW 5% Zener, SOD323F 47 V
Request a Quote Datasheet
Description
200mW 5% Zener, SOD323F 47 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM3Z47VC - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 47 V

200mW 5% Zener, SOD323F 47 V

Supplier's Site Datasheet
 - MM3Z47VC - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 47 V

200mW 5% Zener, SOD323F 47 V

Supplier's Site Datasheet
47.0V 200mW Zener Diode - 2086-MM3Z47VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47.0V 200mW Zener Diode
2086-MM3Z47VC
47.0V 200mW Zener Diode 2086-MM3Z47VC
Zener Diodes Diode Zener 47.0V 200mW 5% Product overview: MM3Z47VC from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z47VC can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 47.0V 200mW 5% Product overview: MM3Z47VC from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z47VC can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - MM3Z47VCTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z47VCTR-ND
Single Zener Diodes MM3Z47VCTR-ND
Zener Diode 47V 200mW ±5% Surface Mount SOD-323F

Zener Diode 47V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z47VCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z47VCDKR-ND
Single Zener Diodes MM3Z47VCDKR-ND
Zener Diode 47V 200mW ±5% Surface Mount SOD-323F

Zener Diode 47V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z47VCCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z47VCCT-ND
Single Zener Diodes MM3Z47VCCT-ND
Zener Diode 47V 200mW ±5% Surface Mount SOD-323F

Zener Diode 47V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - MM3Z47VC - 023539-MM3Z47VC - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z47VC
023539-MM3Z47VC
Diodes - Zener - Single - MM3Z47VC 023539-MM3Z47VC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023539-MM3Z47VC Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 45nA @ 33V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 160 Ohm Family Name: MM3Z47VC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): BZX384C47-V-GS08; MMSZ5261BST/R13; BZX384C47-HG3-08; BZX384C47-V; Introduction Date: March 21, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023539-MM3Z47VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 33V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 160 Ohm
Family Name: MM3Z47VC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): BZX384C47-V-GS08; MMSZ5261BST/R13; BZX384C47-HG3-08; BZX384C47-V;
Introduction Date: March 21, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z47VC
Zener Diodes MM3Z47VC
Zener Diodes Diode Zener 47.0V 200mW 5%

Zener Diodes Diode Zener 47.0V 200mW 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z47VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z47VC
Discrete Semiconductor Products - Diodes - Zener MM3Z47VC
DIODE ZENER 47V 200MW SOD323F

DIODE ZENER 47V 200MW SOD323F

Supplier's Site
Zener Diode, 47V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi - 52M5761 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 47V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi
52M5761
Zener Diode, 47V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi 52M5761
ZENER DIODE, 47V, 0.2W, SOD-323FL; Zener Voltage Nom:47V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes

ZENER DIODE, 47V, 0.2W, SOD-323FL; Zener Voltage Nom:47V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE ZENER 47V 200MW SOD323F - 598-MM3Z47VC - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 47V 200MW SOD323F
598-MM3Z47VC
DIODE ZENER 47V 200MW SOD323F 598-MM3Z47VC
DIODE ZENER 47V 200MW SOD323F

DIODE ZENER 47V 200MW SOD323F

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z47VC 2086-MM3Z47VC MM3Z47VCTR-ND 023539-MM3Z47VC MM3Z47VC MM3Z47VC 52M5761 598-MM3Z47VC
Product Name 47.0V 200mW Zener Diode Single Zener Diodes Diodes - Zener - Single - MM3Z47VC Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 47V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi DIODE ZENER 47V 200MW SOD323F
Life Cycle Stage Active Active Active Active
Package SOD-323; SOD-323FL Reel SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SOD-323F SOD-323; SOD-323FL SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 47 volts 47 volts 47 volts 47 volts
ZZT 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data