Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 27V 400mW ±2% Surface Mount SOD-323
Zener Diode 27V 400mW ±2% Surface Mount SOD-323
Zener Diode 27V 400mW ±2% Surface Mount SOD-323
DIODE ZENER 27V 400MW SOD323
DIODE ZENER 27V 400MW SOD323
DIODE ZENER 27V 400MW SOD323
| Nexperia B.V. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ27B,115 | 1727-PDZ27B,115DKR-ND | 554-PDZ27B,115 | PDZ27B,115 | PDZ27B,115 |
| Product Name | Single Zener diodes | Single Zener Diodes | DIODE ZENER 27V 400MW SOD323 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SOD323 SOD323 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | RoHS | |||
| PD | 400 milliwatts | 400 milliwatts | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |