Zener Diode 82V 1W ±6.1% Surface Mount PMDU
Zener Diode 82V 1W ±6.1% Surface Mount PMDU
Zener Diode 82V 1W ±6.1% Surface Mount PMDU
ZENER DIODE, 82V, 1W, SOD-123FL; Zener Voltage Vz Typ:82V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZLV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 82V 1W PMDU
KDZLV82 IS ZENER DIODE FOR VOLTA
DIODE ZENER 82V 1W PMDU
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-KDZLVTR82DKR-ND | 81AC5130 | KDZLVTR82 | KDZLVTR82 | 687-KDZLVTR82 | KDZLVTR82 |
| Product Name | Single Zener Diodes | Zener Diode, 82V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | KDZLV82 IS ZENER DIODE FOR VOLTA | Single Zener Diodes |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-123; SOD-123FL | SOD-123; SOD-123FL-2 | PMDU | SOD-123; SOD-123F | SOD-123; SOD-123F | |
| Pin Count | 2 | |||||
| RoHS Compliant | RoHS | RoHS |