Vishay Intertechnology, Inc. TVS Diodes P6SMB43CA-E3/52

Description
59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6SMB43CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB43CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB43CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS - TVS - Diodes - P6SMB43CA-E3/52 - 791226-P6SMB43CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB43CA-E3/52
791226-P6SMB43CA-E3/52
TVS - TVS - Diodes - P6SMB43CA-E3/52 791226-P6SMB43CA-E3/52
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791226-P6SMB43CA-E3/ 52 Series: P6SMB, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36.8V Current - Peak Pulse (10/1000μs): 10.1A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6SMB43CA Categories: Circuit Protection Minimum Breakdown Voltage: 40.9V Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 59.3V Alternative Parts (Cross-Reference): P6SMB43CA_R1_00001; P6SMB43CA_R2_00001; P6SMB43CA TRTS; P6SMB43CA HF TRTB; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791226-P6SMB43CA-E3/52
Series: P6SMB, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36.8V
Current - Peak Pulse (10/1000μs): 10.1A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6SMB43CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 40.9V
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 59.3V
Alternative Parts (Cross-Reference): P6SMB43CA_R1_00001; P6SMB43CA_R2_00001; P6SMB43CA TRTS; P6SMB43CA HF TRTB;
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600 W TVS Protection Diode
144-P6SMB43CA-E3/52
600 W TVS Protection Diode 144-P6SMB43CA-E3/52
DIODE 600 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: P6SMB43CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB43CA-E3/52 can be used for catalog matching and distributor lookup.

DIODE 600 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: P6SMB43CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB43CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - Transient Voltage Suppressors 600W 43V Bidirect - 884-P6SMB43CA-E3/52 - Utmel Electronic Limited
Hong Kong, China
TVS Diodes - Transient Voltage Suppressors 600W 43V Bidirect
884-P6SMB43CA-E3/52
TVS Diodes - Transient Voltage Suppressors 600W 43V Bidirect 884-P6SMB43CA-E3/52
TVS Diodes - Transient Voltage Suppressors 600W 43V Bidirect

TVS Diodes - Transient Voltage Suppressors 600W 43V Bidirect

Supplier's Site
TVS DIODE 36.8VWM 59.3VC DO214AA

TVS DIODE 36.8VWM 59.3VC DO214AA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB43CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB43CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB43CA-E3/52
TVS DIODE 36.8VWM 59.3VC DO214AA

TVS DIODE 36.8VWM 59.3VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB43CA-E3/52GICT-ND 791226-P6SMB43CA-E3/52 144-P6SMB43CA-E3/52 884-P6SMB43CA-E3/52 P6SMB43CA-E3/52 P6SMB43CA-E3/52
Product Name TVS Diodes TVS - TVS - Diodes - P6SMB43CA-E3/52 600 W TVS Protection Diode TVS Diodes - Transient Voltage Suppressors 600W 43V Bidirect TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Package SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts 600 watts
VC 59.3 volts 59.3 volts 59.3 volts 59.3 volts 59.3 volts
VBR 40.9 volts 40.9 volts 40.9 volts 40.9 volts 40.9 volts
Unlock Full Specs
to access all available technical data