Utmel Electronic Limited Datasheets for Board Mount Surge Suppressors

Board mount surge suppressors are devices mounted on a printed circuit board (PCB) used to protect equipment from transient over voltages in power, data, and telephone circuits.


Board Mount Surge Suppressors: Learn more

Product Name Notes
- Surge Suppressors ROHS
470 uF, 400 VDC, 440 VDC (Surge), -40/+85°C
6.8 uF, 15 VDC (85C), 10.01 VDC (125C Surge), 0.15 VDC (125C Reverse), -55/+125°C
HIGH SURGE ESD PROTECTION
Power Outlet Strips SurgeProtector 7 Out 7'Cord 2160Joule BLK
SOP-8 Surge Suppressors ROHS
SOT-23-6 Surge Suppressors ROHS
Surge 2010 5% 3/4W Blister (7inch) 1R6
SURGE PROT THYRIST NEG/POS SLIC
SURGE PROTECTION
SURGE SUPP 230V BIDIR DO-214AA
SURGE SUPP 275V BIDIR DO-214AA
SURGE SUPP TBU 100MA 250VIMP SMD