Utmel Electronic Limited Datasheets for Potentiometers, Rheostats, and Trimmers

Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more

Product Name Notes
±10% 100Ω Plugin Variable Resistors/Potentiome ters ROHS
±10% 100Ω SMD Variable Resistors/Potentiome ters ROHS
±10% 100kΩ Plugin Variable Resistors/Potentiome ters ROHS
±10% 100kΩ SMD,7.02x6.85x5.6mm Variable Resistors/Potentiome ters ROHS
±10% 10kΩ Plugin Variable Resistors/Potentiome ters ROHS
±10% 20kΩ Plugin Variable Resistors/Potentiome ters ROHS
±10% 20kΩ SMD Variable Resistors/Potentiome ters ROHS
±10% 500mW 1kΩ Plugin Variable Resistors/Potentiome ters ROHS
±10% 50kΩ Plugin Variable Resistors/Potentiome ters ROHS
±10% 5kΩ Plugin Variable Resistors/Potentiome ters ROHS
±10% 5kΩ SMD,7.02x6.85x5.6mm Variable Resistors/Potentiome ters ROHS
±20% 20kΩ SMD Variable Resistors/Potentiome ters ROHS
±20% 2kΩ SMD,2.8x2.4x1.7mm Variable Resistors/Potentiome ters ROHS
10V ±20% 1/20W 1 10kΩ Plugin Variable Resistors/Potentiome ters ROHS
2V ±20% 30mW 1kΩ Plugin Variable Resistors/Potentiome ters ROHS
30V ±20% 50mW 5kΩ Plugin Variable Resistors/Potentiome ters ROHS
315V ±10% 250mW 500Ω - Variable Resistors/Potentiome ters ROHS
50V ±20% 50mW 100kΩ Plugin Variable Resistors/Potentiome ters ROHS
50V ±20% 50mW 10kΩ Plugin Variable Resistors/Potentiome ters ROHS
50V ±20% 50mW 50kΩ Plugin Variable Resistors/Potentiome ters ROHS
BOURNS - 3214W-1-503E - TRIMMER, SMD, 5 TURN 50K
BOURNS - 3223W-1-503E - Trimmer Potentiometer, Multiturn, 50 kohm, 11 Turns, Surface Mount Device, 3223W Series, 125 mW
BOURNS - 3296W-1-253LF - TRIMMER, 25 TURN, 25KR, 0.5W
BOURNS - 3296W-1-502LF - Trimmer Potentiometer, 5 kohm, 25 Turns, Through Hole, Trimpot 3296 Series, 500 mW, ± 10%
BOURNS 3006P-1-204LF TRIMMER, 15 TURN 200K
BOURNS 3224W-1-100E TRIMMER, POTENTIOMETER 10 OHM 11TURN SMD
BOURNS 3296X-1-100LFTRIMMER , 25 TURN 10R
BOURNS 3296X-1-103LFTRIMMER , 25 TURN 10K
BOURNS 3296X-1-201LFTRIMMER , 25 TURN 200R
BOURNS 3296X-1-202LFTRIMMER , 25 TURN 2K
BOURNS 3314G-1-202E TRIMMING POTENTIOMETER,2K
BOURNS 3314J-1-502E TRIMMER, SMD, 5K
BOURNS 3329H-1-104LF TRIMMER, 100K
BOURNS 3329H-1-502LF TRIMMER, 5K
BOURNS 3361P-1-202GLF TRIMMER, SMD, 2K
BOURNS 3361P-1-203GLF TRIMMER, SMD, 20K
BOURNS 3361P-1-503GLF TRIMMER, SMD, 50K
POT 200K OHM 1/4W PLASTIC LINEAR
Res Cermet Trimmer 100 Ohm 10% 0.25W 12(Elec)Turn 1.78mm (6.35 X 6.36 X 8.46mm) Gull Wing SMD Embossed T/R
Res Cermet Trimmer 10K Ohm 10% 0.25W(1/4W) 12(Elec)Turn 1.78mm (6.35 X 7.37 X 4.7mm) Pin Thru-Hole Tube
Res Cermet Trimmer 2K Ohm 20% 0.25W(1/4W) 1(Elec)/1(Mech)Turn 2.2mm (3.6 X 4.5 X 2mm) Gull Wing SMD T/R
Res Cermet Trimmer 2M Ohm 10% 0.25W(1/4W) 12(Elec)Turn 1.5mm (4.8 X 3.9 X 5.3mm) J-Hook SMD Embossed T/R
Res Trimmer 5K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (3 X 3.8mm) Foot Print SMD Embossed T/R
TRIMMER 100 OHM 0.25W SMD
TRIMMER 10K OHM 0.1W J LEAD TOP
TRIMMER 10K OHM 0.25W PC PIN TOP
TRIMMER 10K OHM 0.25W SMD
TRIMMER 10K OHM 0.5W PC PIN SIDE
TRIMMER 10K OHM 0.5W PC PIN TOP
TRIMMER 10KOHM 0.25W PC PIN SIDE
TRIMMER 1K OHM 0.25W GW TOP ADJ
TRIMMER 1K OHM 0.2W SMD
TRIMMER 1K OHM 0.5W PC PIN SIDE
TRIMMER 20 OHM 0.25W SMD
TRIMMER 200 OHM 0.125W SMD
TRIMMER 200K OHM 0.25W GW SIDE
TRIMMER 200K OHM 0.5W PC PIN TOP
TRIMMER 20K OHM 0.5W PC PIN SIDE
TRIMMER 20K OHM 0.5W PC PIN TOP
TRIMMER 2K OHM 0.25W SMD
TRIMMER 50 OHM 0.5W PC PIN SIDE
TRIMMER 50 OHM 0.5W PC PIN TOP
TRIMMER 500 OHM 0.5W PC PIN
TRIMMER 50K OHM 0.25W PC PIN TOP
TRIMMER 50K OHM 0.5W PC PIN SIDE
TRIMMER 50K OHM 0.5W PC PIN
TRIMMER 5K OHM 0.5W PC PIN SIDE
TRIMMER 5K OHM 0.5W PC PIN TOP
Trimmer Resistors - SMD 50 Ohm 20% 1/4W
TRIMMER, SMD, 11 TURN 1K