Manufacturer: Micro Commercial Co
Win Source Part Number: 1078241-MMBD4448WT-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Diode Standard 75V 250mA Surface Mount SOT-323
Diode Standard 75V 250mA Surface Mount SOT-323
Diode Standard 75V 250mA Surface Mount SOT-323
DIODE GEN PURP 75V 250MA SOT323
DIODE GEN PURP 75V 250MA SOT323
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1078241-MMBD4448WT-TP | 353-MMBD4448WT-TPDKR-ND | MMBD4448WT-TP | 543-MMBD4448WT-TP |
| Product Name | Diodes, Rectifiers - Single - MMBD4448WT-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 75V 250MA SOT323 |
| Diode Type | Standard | |||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | |
| VR | 75 volts | 4 volts | ||
| IR | 0.0025 mA | |||
| trr | 4 ns |