onsemi Single Zener Diodes MMBZ5227B

Description
Zener Diode, 3.6V V(Z), 5%, 0.35W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 3.6V V(Z), 5%, 0.35W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5227B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.6V V(Z), 5%, 0.35W, Silicon, Unidirectional

Zener Diode, 3.6V V(Z), 5%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
 - MMBZ5227B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.6V V(Z), 5%, 0.35W, Silicon, Unidirectional

Zener Diode, 3.6V V(Z), 5%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5227BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5227BFSTR-ND
Single Zener Diodes MMBZ5227BFSTR-ND
Zener Diode 3.6V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 3.6V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Diode Zener Single 3.6V 5% 350mW 3-Pin SOT-23 T/R - 598-MMBZ5227B - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 3.6V 5% 350mW 3-Pin SOT-23 T/R
598-MMBZ5227B
Diode Zener Single 3.6V 5% 350mW 3-Pin SOT-23 T/R 598-MMBZ5227B
Diode Zener Single 3.6V 5% 350mW 3-Pin SOT-23 T/R

Diode Zener Single 3.6V 5% 350mW 3-Pin SOT-23 T/R

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ5227B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5227B
Discrete Semiconductor Products - Diodes - Zener MMBZ5227B
DIODE ZENER 3.6V 350MW SOT23-3

DIODE ZENER 3.6V 350MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number MMBZ5227B MMBZ5227BFSTR-ND 598-MMBZ5227B MMBZ5227B
Product Name Single Zener Diodes Diode Zener Single 3.6V 5% 350mW 3-Pin SOT-23 T/R Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
Package SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3
RoHS Compliant RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Pin Count 2
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B11X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers