Bridge Rectifier Single Phase Standard 600V Surface Mount TO-269AA (MBS)
Diode Rectifier Bridge Single 600V 0.8A 4-Pin TO-269AA Tube Product overview: MB6S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB6S-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1215703-MB6S-E3/45
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-269AA, 4-BESOP
Mounting: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Current - Reverse Leakage @ Vr: 5μA @ 600V
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-269AA (MBS)
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 400mA
Alternative Parts (Cross-Reference): MB6S;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
VISHAY MB6S-E3/45 Bridge Rectifier Diode, Single, 600 V, 500 mA, TO-269AA, 1 V, 4 Pins
RECTIFIER, BRIDGE, 600V, 0.5A, TO269AA. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 600 Volt 0.5 Amp 35 Amp IFSM
BRIDGE RECT 1P 600V TO269AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MB6S-E3/45GI-ND | 299-MB6S-E3/45 | 1215703-MB6S-E3/45 | 884-MB6S-E3/45 | 39130087 | MB6S-E3/45 | MB6S-E3/45 |
| Product Name | Bridge Rectifiers | 600V 0.8A Diode and Rectifier | Bridge Rectifiers - MB6S-E3/45 | VISHAY MB6S-E3/45 Bridge Rectifier Diode, Single, 600 V, 500 mA, TO-269AA, 1 V, 4 Pins | Bridge Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||||
| Package | TO-269AA, 4-BESOP | TO-269AA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -50 C (-58 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Configuration | Single | ||||||
| VF | 1 volts | 1 volts | 1 volts |