Utmel Electronic Limited Datasheets for Reed Relays

Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors.
Reed Relays: Learn more

Product Name Notes
HAMLIN - HE3621A1210 - RELAY, REED, SPST-NO, 200V, 0.5A, THT
HAMLIN - HE721A0510 - RELAY, REED, SPST-NO, 200V, 0.5A, THT
HAMLIN HE3321A2400 Reed Relay, HE3300 Series, SPST-NO, 24 VDC, Through Hole, 2 kohm, 500 mA
HE700 Series Dual in Line 0.25 A SPDT 5 VDC PCB Mount Reed Relay
HE700 Series Dual in Line 0.5 A DPST-NO 12 VDC PCB Mount Reed Relay
Reed Relay 5VDC 500Ohm 0.5A SPST-NO(19.8x5.6x8.1 )mm THT Dry
REED RELAY, SPST-NO, 12VDC, 0.5A, THD
RELAY REED 4PST 500MA 24V
RELAY REED 4PST 500MA 5V
RELAY REED DPDT 250MA 5V
RELAY REED DPST 500MA 24V
RELAY REED SPDT 250MA 5V
RELAY REED SPDT 500MA 24V
RELAY REED SPST 1A 5V
RELAY REED SPST 3A 12V
RELAY REED SPST 500MA 12V
RELAY REED SPST 500MA 24V
RELAY REED SPST 500MA 5V
Relay: reed; DPST-NO; Ucoil: 5VDC; max.200VDC; Rcoil: 200Ω; 125mW
Relay: reed; SPST-NC; Ucoil: 12VDC; 3A; max.7kVDC; max.7kVAC; PCB
Relay: reed; SPST-NO; Ucoil: 5VDC; 2.5A; max.1kVDC; max.1kVAC; 100W
STANDEXMEDER MK17-B-2 REED SENSOR
SWITCH REED SPST-NO 250MA 175V
SWITCH REED SPST-NO 350MA 140V
SWITCH REED SPST-NO 400MA 200V