Panasonic 60V 150MW Diode and Rectifier MA2SP0100L

Description
DIODE PIN 60V 150MW SSMINI2-F1 Product overview: MA2SP0100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA2SP0100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE PIN 60V 150MW SSMINI2-F1 Product overview: MA2SP0100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA2SP0100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 150MW Diode and Rectifier - 284-MA2SP0100L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 150MW Diode and Rectifier
284-MA2SP0100L
60V 150MW Diode and Rectifier 284-MA2SP0100L
DIODE PIN 60V 150MW SSMINI2-F1 Product overview: MA2SP0100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA2SP0100L can be used for catalog matching and distributor lookup.

DIODE PIN 60V 150MW SSMINI2-F1 Product overview: MA2SP0100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA2SP0100L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MA2SP0100L - 098382-MA2SP0100L - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA2SP0100L
098382-MA2SP0100L
RF Diodes - MA2SP0100L 098382-MA2SP0100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 098382-MA2SP0100L Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.8pF @ 1V, 1MHz Voltage - Peak Reverse (Max): 60V Power Dissipation (Max): 150mW Resistance @ If, F: 1 Ohm @ 10mA, 100MHz Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SSMini2-F1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 098382-MA2SP0100L
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.8pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 60V
Power Dissipation (Max): 150mW
Resistance @ If, F: 1 Ohm @ 10mA, 100MHz
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SSMini2-F1

Buy Now Datasheet
DIODE PIN 60V 100MA SS MINI-2P - 590-MA2SP0100L - Utmel Electronic Limited
Hong Kong, China
DIODE PIN 60V 100MA SS MINI-2P
590-MA2SP0100L
DIODE PIN 60V 100MA SS MINI-2P 590-MA2SP0100L
DIODE PIN 60V 100MA SS MINI-2P

DIODE PIN 60V 100MA SS MINI-2P

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - MA2SP0100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA2SP0100L
Discrete Semiconductor Products - Diodes - RF Diodes MA2SP0100L
DIODE PIN 60V 150MW SSMINI2-F1

DIODE PIN 60V 150MW SSMINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes Diodes RF Diodes
Product Number 284-MA2SP0100L 098382-MA2SP0100L 590-MA2SP0100L MA2SP0100L
Product Name 60V 150MW Diode and Rectifier RF Diodes - MA2SP0100L DIODE PIN 60V 100MA SS MINI-2P Discrete Semiconductor Products - Diodes - RF Diodes
Package Cut Tape SSMini2-F1 SSMini2-F1
RoHS Compliant RoHS RoHS
Configuration Single
Diode Type PIN - Single PIN - Single
Unlock Full Specs
to access all available technical data