Utmel Electronic Limited Datasheets for Photoelectric Sensors

Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more

Product Name Notes
- Photointerrupters - Slot Type - Logic Output ROHS
0.6ms 1 Form B(SPST-NC) 5000V 0.3ms 1.2V 400V 13Ω 130mA AC,DC DIP-6 Solid State Relays - MOS Output (PhotoMOS) ROHS
1 Form B(SPST-NC) 0.63ms 3750V 1.5ms 1.2V 60V 0.39Ω 1A AC,DC SMD-6 Solid State Relays - MOS Output (PhotoMOS) ROHS
2 Form A(SPST-NO) 1ms 2500V 1ms 1.15V 400V 18Ω 120mA AC,DC DIP-8 Solid State Relays - MOS Output (PhotoMOS) ROHS
250 Kbaud Totm Pole Out Photologic Hermetic Sensors
AQY Photomos Series 0.13 A 350 V 25 Ohm SMT 1 Channel Solid State Relay - DIP-4
BANNER ENGINEERING S18SP6FF100Q PHOTOELECTRIC SENSOR
DIP-8 Solid State Relays - MOS Output (PhotoMOS) ROHS
IC PHOTO DETECTOR AMBIENT 6-ODFN
IC RELAY PHOTOVO 100V 550MA 8DIP
IC RELAY PHOTOVO 100V 550MA 8SMD
IC RELAY PHOTOVO 250V 170MA 8SMD
IC RELAY PHOTOVO 300V 150MA 8DIP
IC RELAY PHOTOVO 400V 140MA 6SMD
IC RELAY PHOTOVO 60V 1A 6-SMD
IC, LIGHT PHOTO DETECT, ODFN-6 - More Details
OPTOISO 2.5KV PHOTOVOLTAIC 4-SOP
OPTOISO 4KV PHOTOVOLTAIC 8-SMT
PANASONIC ELECTRIC WORKS - AQV251A - RELAY, PHOTOMOS SOLID-STATE, PCB
PANASONIC ELECTRIC WORKS AQV210A PHOTOMOS RELAY, 350V, 130mA
PANASONIC ELECTRIC WORKS AQW224NA PHOTOMOS RELAY, 400V, 40mA
PANASONIC ELECTRIC WORKS AQW227NA PHOTOMOS RELAY, 200V, 50mA
PANASONIC ELECTRIC WORKS AQY212S RELAY, PHOTOMOS, 60V, 0.5A
PANASONIC EW AQV202 PHOTOMOS RELAY, 60VDC, 400mA
PANASONIC EW AQW210S RELAY, PHOTOMOS, 350V, DPST, 0.1A
PANASONIC EW AQY221R2VY PHOTOMOS RELAY, 40V, 0.25A
PANASONIC EW AQY414S RELAY, PHOTOMOS, SPNC
PC457 Series 1 Channel 20 V 3750 Vrms SMT High-Speed OPIC Photocoupler - MFP-5
Photo IC
PHOTOCOUPLER
PHOTOINTER OPIC SLOT 5.0MM PCB
PHOTOINTERRUPTER OPIC SLOT 2.0MM
PHOTOINTERRUPTER REFLEC 6MM PCB
PHOTOINTERRUPTER SWITCH PTR SLOT
PhotoMOS relay AQV 30 VDC 3500 mA, AQV251GA, Panasonic
PhotoMOS relay AQV 60 VDC 550 mA, AQV412EH
Photomos relays, GU (general use) type [1-channel (form A) type]
PHOTOMOS SON PACKAGE SIZES 100
Photovoltaic cell; 150x37.5x1.8mm; 25g; 304mW; 60.8mA; 5.9V; 5VDC
PS2811 Series Single Ch 40 Vce 2500 Vrms 400 CTRmax Photocoupler - SSOP-4
SENSOR PHOTO 600NM TOP VIEW SMD
SENSOR PHOTO 850NM TOP VIEW RAD
SENSOR PHOTO 860NM SIDE VIEW RAD
SENSOR PHOTO 880NM TOP TO206AA
SENSOR PHOTO 890NM TOP TO206AA
SENSOR PHOTO 940NM SIDE VIEW RAD
SENSOR PHOTODARLINGTON NPN TO-46
Sensor: photoelectric; through-beam (with slot); Slot width: 5mm
SHARP - GP1A52LRJ00F - PHOTOINTERRUPTER
Single Channel 15 V 5000 Vrms Schmitt Trigger Photocoupler Through Hole -DIP-6
SINGLE CHANNEL, 80V, SOP-4 PHOTO
VISHAY TCND3000 PHOTO SENSOR