BRIDGE RECT 1PHASE 1KV 800MA MBF Product overview: MB10F-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 800MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB10F-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 882736-MB10F-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount MBF
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: MB10
Categories: Discrete Semiconductor Products
Case / Package: MBF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: MB10F-13DICT, MB10F-13DIDKR, MB10F-13DITR
Bridge Rectifier Single Phase Standard 1kV Surface Mount MBF
Bridge Rectifier Single Phase Standard 1kV Surface Mount MBF
Bridge Rectifier Single Phase Standard 1kV Surface Mount MBF
BRIDGE RECT 1PHASE 1KV 800MA MBF
Bridge Rectifiers Bridge Rectifier
30A 940mV@800mA 800mA 1kV MBF Bridge Rectifiers ROHS
BRIDGE RECT 1PHASE 1KV 800MA MBF
BRIDGE RECT 1PHASE 1KV 800MA MBF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 299-MB10F-13 | 882736-MB10F-13 | MB10F-13DICT-ND | 233-MB10F-13 | MB10F-13 | MB10F-13 | MB10F-13 | MB10F-13 |
| Product Name | 1KV 800MA Diode and Rectifier | Bridge Rectifiers - MB10F-13 | Bridge Rectifiers | BRIDGE RECT 1PHASE 1KV 800MA MBF | Bridge Rectifiers | Diodes >> Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Tape & Reel (TR) | 4-SMD, Gull Wing | MBF-4 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Bridge Rectifier Single Phase Standard 1 kV Surface Mount MBF | Single Phase | ||||||
| Rectifier Configuration / Technology | Bridge | Bridge |