25 A Schottky Barrier Rectifiers
Schottky Diodes & Rectifiers 27 amp Rectifiers Schottky Barrier Product overview: MBR2560CT from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MBR2560CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 12.5A Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 044276-MBR2560CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 12.5A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50
DIODE ARR SCHOTT 60V TO220
DIODE, SCHOTTKY, DUAL, 60V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):25A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:820mV; Forward RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 60V TO220AB
In a Pack of 10, ON Semi 60V 25A, Dual Schottky Diode, 3-Pin TO-220AB MBR2560CT
Schottky Diodes & Rectifiers 27 amp Rectifiers Schottky Barrier
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Schottky Diodes | Schottky Diodes |
| Product Number | MBR2560CT | 2085-MBR2560CT | MBR2560CT-ND | 044276-MBR2560CT | MBR2560CT | 99AC4046 | MBR2560CT | 598-MBR2560CT | MBR2560CT |
| Product Name | Schottky Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBR2560CT | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, Dual, 60V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Onsemi | Diode Arrays | In a Pack of 10, ON Semi 60V 25A, Dual Schottky Diode, 3-Pin TO-220AB MBR2560CT | Schottky Diodes & Rectifiers | |
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220-3 |
| Life Cycle Stage | Active | Active | Declining | Active | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Arrangement | Common Catode | Common Catode | |||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |