Zener Diode 2.4V 1W ±6.25% Surface Mount PMDU
Zener Diode 2.4V 1W ±6.25% Surface Mount PMDU
Zener Diode 2.4V 1W ±6.25% Surface Mount PMDU
Zener Diodes 2.4-2.7V 40mA SOD-123FL; PMDU
DIODE ZENER 2.55V 1W PMDU
ZENER DIODES (CORRESPONDS TO AEC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZVTFTR2.4BTR-ND | KDZVTFTR2.4B | KDZVTFTR2.4B | 687-KDZVTFTR2.4B |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | ZENER DIODES (CORRESPONDS TO AEC |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-123; SOD-123FL-2 | PMDU | SOD-123; SOD-123F | |
| Life Cycle Stage | Active | Active | ||
| VZ | 2.55 volts | 2.4 volts |