Panasonic Diodes, Rectifiers - Single - MA2Q73800L MA2Q73800L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065484-MA2Q73800L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 2mA @ 40V Capacitance @ Vr, F: 70pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: NMiniP2-J1 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065484-MA2Q73800L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 2mA @ 40V Capacitance @ Vr, F: 70pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: NMiniP2-J1 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA2Q73800L - 1065484-MA2Q73800L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2Q73800L
1065484-MA2Q73800L
Diodes, Rectifiers - Single - MA2Q73800L 1065484-MA2Q73800L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065484-MA2Q73800L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 2mA @ 40V Capacitance @ Vr, F: 70pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: NMiniP2-J1 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065484-MA2Q73800L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 2mA @ 40V
Capacitance @ Vr, F: 70pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: NMiniP2-J1
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 40V 1.5A Diode and Rectifier - 280-MA2Q73800L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1.5A Diode and Rectifier
280-MA2Q73800L
Schottky 40V 1.5A Diode and Rectifier 280-MA2Q73800L
DIODE SCHOTTKY 40V 1.5A NMINIP2 Product overview: MA2Q73800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Q73800L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1.5A NMINIP2 Product overview: MA2Q73800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Q73800L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 40V 1.5A NMINIP2 - 590-MA2Q73800L - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 1.5A NMINIP2
590-MA2Q73800L
DIODE SCHOTTKY 40V 1.5A NMINIP2 590-MA2Q73800L
DIODE SCHOTTKY 40V 1.5A NMINIP2

DIODE SCHOTTKY 40V 1.5A NMINIP2

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MA2Q73800L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2Q73800L
Discrete Semiconductor Products - Diodes - Rectifiers MA2Q73800L
DIODE SCHOTT 40V 1.5A NMINIP2-J1

DIODE SCHOTT 40V 1.5A NMINIP2-J1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1065484-MA2Q73800L 280-MA2Q73800L 590-MA2Q73800L MA2Q73800L
Product Name Diodes, Rectifiers - Single - MA2Q73800L Schottky 40V 1.5A Diode and Rectifier DIODE SCHOTTKY 40V 1.5A NMINIP2 Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Obsolete Removed
Package NMiniP2-J1 Cut Tape DO-214BA
VF 0.5500 volts 0.5500 volts 0.5500 volts
trr 50 ns 50 ns
Unlock Full Specs
to access all available technical data