15 V, 25 A Schottky Rectifier
Manufacturer: ON Semiconductor
Win Source Part Number: 144574-MBR2515LG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 25A
Current - Reverse Leakage @ Vr: 15mA @ 15V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
15 V, 25 A Schottky Rectifier, TO-220AC 2 LEAD, 50-TUBE Product overview: MBR2515LG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 V, 25 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 V, 25 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2515LG can be used for catalog matching and distributor lookup.
Diode Schottky 15V 25A Through Hole TO-220-2
DIODE SCHOTTKY 15V 25A TO220-2
Schottky Diodes & Rectifiers 25A 15V
SCHOTTKY RECTIFIER, 25A, 15V, TO-220AC; Repetitive Peak Reverse Voltage:15V; Average Forward Current:25A; Diode Configuration:Single
DIODE SCHOTTKY 15V 25A TO220-2
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | MBR2515LG | 144574-MBR2515LG | 280-MBR2515LG | MBR2515LGOS-ND | MBR2515LG | MBR2515LG | 71J5256 | 598-MBR2515LG |
| Product Name | Diodes, Rectifiers - Single - MBR2515LG | Schottky 15 V 25 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 25A, 15V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi | DIODE SCHOTTKY 15V 25A TO220-2 | |
| Package | TO-220; TO-220AC 2 LEAD | TO-220; TO-220-2 | TO-220-2 | TO-220AC | TO-220; TO-220-2 | |||
| Life Cycle Stage | Obsolete | Active | Removed | Active | ||||
| VF | 0.4500 volts | 0.4500 volts | 0.3800 volts | 0.4500 volts | ||||
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 100 C (-85 to 212 F) | ||||
| Rectifier Configuration / Technology | Schottky |