Utmel Electronic Limited Datasheets for Silicon Controlled Rectifiers (SCR)

Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more

Product Name Notes
12A, 1000V, SCR, TO-220AB
7.8A, 600V, SCR, SC-63, MP-3A, 3 PIN
LITTELFUSE EC103D1SCR THYRISTOR, 800mA, 400V, TO-92
LITTELFUSE S6008LS3 SCR THYRISTOR, 5.1A, 600V, TO-220AB
S6035 Series 35 A 600 V Teccor Thyristor SCR - TO-218
SCR 0.8A 100V SOT-23
SCR 0.8A 400V 25UA TO-92
SCR 0.8A 400V 5UA TO-92-3
SCR 0.8A 400V 5UA TO-92
SCR 0.8A 600V SOT223
SCR 1.25A 600V TO-92
SCR 1200V 16A D2PAK
SCR 1200V 55A(RMS) 600A 3-Pin(3+Tab) TO-247AC Tube
SCR 12A 15MA 800V DPAK
SCR 12A 600V D2PAK
SCR 4A 50UA 800V TO202-3
SCR 50A 200V TOP3
SCR 600V 15A TO220 ISO
SCR 800V 16A TO220
SCR 800V 210A TO-220F
SCR MED POWER 1200V 22A TO-48
SCR MODULE 1800V 785A POW-R-BLOK
SCR Modules Thyristor Module Phase Leg
SCR NON-ISOLATE 600V 55A TO220AB
SCR NON-ISOLATED 1KV 55A TO220AB
SCR NON-SENS 1000V 6A TO-251
SCR NON-SENS 600V 6A TO-251AA
SCR NON-SENS 800V 12A TO-252AA
SCR NON-SENSITIVE GATE 6.0A 600V
SCR NON-SENSITIVE GATE 8.0A 200V
SCR PHASE CNTL 55A 800V TO-247AC
SCR PHASE CONT 1200V 16A TO220FP
SCR PHASE CONT 800V 16A D2PAK
SCR PHASE CONT 800V 25A TO-220AB
SCR PHASE CONT 800V 30A TO-247AC
SCR PHASE CTRL 1200V 25A D2PAK
SCR PHASE CTRL 2000V 1600A
SCR REVERSE BLOCK THY SOT-23
SCR SEN 400V .8A 5 UA SOT223 TR
SCR SEN 600V .8A 50UA TO92
SCR SENS 200V 8A ISO TO-220
SCR SENS 400V 0.8A SOT223
SCR SENS 400V 4A TO-251
SCR SENS 400V 6A ISO TO-220
SCR SENS 400V 6A SMT TO-252AA
SCR SENS 600V 1.5A SOT223
SCR SENS 800V .8A SOT89
SCR SENS GATE 400V 0.8A TO-92
SCR SENS GATE 600V 6A TO-251
SCR THY PHASE LEG 1400V WC-501
SCREW 4-40 FOR ST/DST SER 100PC
Screw terminal 2.50 mm² Number of pins 4 MKDSN 2,5/ 4 VPE500 Pho
SCREWDRIVER SLOT 0.8X4MM 8.27"
SCREWDRIVER TORX T9 5.9"
SCRs 0.8A 100V
SCRs 0.8A 200V
SCRs 0.8A Sensitive Gate 600V SCR 30-200uA
SCRs 100V 800mA Thyristor
SCRs 100V 800mA
SCRs 10A 500uA 400V Sensing
SCRs 25A 1000V
SCRs 400V 15A
SCRs 400V 55A
SCRs SCR 400V 40A TO220
SCRs THYRISTOR
THYRISTOR SCR 0.8A 200V TO92
THYRISTOR SCR 0.8A 400V TO92
Thyristor SCR 1.2KV 200A 3-Pin(2+Tab) D2PAK Tube
Thyristor SCR 1.2KV 314A 3-Pin(3+Tab) TO-220AB Tube
Thyristor SCR 1.2KV 970A 3-Pin(3+Tab) PLUS 247 Tube
THYRISTOR SCR 1.5A 400V TO-92
THYRISTOR SCR 1.5A 400V TO92
Thyristor SCR 1.6KV 430A 3-Pin(3+Tab) TO-247AD Tube
Thyristor SCR 200V 7A 3-Pin SOT-23
THYRISTOR SCR 25A 800V TO220AB
Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-251 Tube
Thyristor SCR 400V 650A 3-Pin(3+Tab) TO-218 Tube
THYRISTOR SCR 4A 600V DPAK
Thyristor SCR 50V 250A 3-Pin(3+Tab) TO-220AB Box
Thyristor SCR 600V 100A 3-Pin(3+Tab) TO-220AB Isolated
Thyristor SCR 600V 125A 3-Pin(3+Tab) TO-220AB Tube
Thyristor SCR 800V 11.5KA 2-Pin TO-200AB
Thyristor SCR 800V 110A 3-Pin(2+Tab) D2PAK Tube
Thyristor SCR 800V 115A 3-Pin(3+Tab) IPAK Tube
Thyristor SCR 800V 145A 3-Pin(2+Tab) D2PAK T/R
THYRISTOR SCR 800V TO-92
THYRISTOR SCR 8A 600V DPAK
THYRISTOR SCR 8A 600V TO220AB
THYRISTORS SCR 1200V 25A TO220
THYRISTORS SCR 1600V 25A TO220
VISHAY VS-2N5206 SCR THYRISTOR, 22A, 1KV, TO-208AA