Zener Diode 91V 1W Surface Mount SOD-123FL
Zener Diode 91V 1W Surface Mount SOD-123FL
Zener Diode 91V 1W Surface Mount SOD-123FL
Win Source Part Number: 1367745-KDZLVTFTR91
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 150°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Base Product Number: KDZLVTFTR91
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 5 µA @ 69 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 91 V
DIODE ZENER 91V 1W SOD123FL Product overview: KDZLVTFTR91 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZLVTFTR91 can be used for catalog matching and distributor lookup.
Zener Diodes 85-96Vz(V) 2Iz(mA) AEC-Q101 Qualified
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:91V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZLVTF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 91V 1W SOD123FL
DIODE ZENER 91V 1W SOD123FL
DIODE ZENER 91V 1W SOD123FL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZLVTFTR91DKR-ND | 1367745-KDZLVTFTR91 | 287-KDZLVTFTR91 | KDZLVTFTR91 | 91Y4803 | KDZLVTFTR91 | 687-KDZLVTFTR91 | KDZLVTFTR91 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 91V 1W Zener Diode | Zener Diodes | Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Single Zener Diodes | DIODE ZENER 91V 1W SOD123FL | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-123F | Tape & Reel (TR) | SOD-123; SOD-123FL-2 | SOD-123; SOD-123FL | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL | |
| VZ | 91 volts | 90.5 volts | 91 volts | 91 volts | 91 volts | 91 volts | ||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA | 5 mA | ||||
| RoHS Compliant | RoHS | RoHS | RoHS |