onsemi Zener Diodes MMSZ5235BT1G

Description
6.8V Zener diode,MMSZ5235B 500mW
Request a Quote Datasheet
Description
6.8V Zener diode,MMSZ5235B 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 5453083P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453083P
Zener Diodes 5453083P
6.8V Zener diode,MMSZ5235B 500mW

6.8V Zener diode,MMSZ5235B 500mW

Supplier's Site
Zener Diodes - 1632525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632525
Zener Diodes 1632525
6.8V Zener diode,MMSZ5235B 500mW

6.8V Zener diode,MMSZ5235B 500mW

Supplier's Site
Diodes - Zener - Single - MMSZ5235BT1G - 024029-MMSZ5235BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5235BT1G
024029-MMSZ5235BT1G
Diodes - Zener - Single - MMSZ5235BT1G 024029-MMSZ5235BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024029-MMSZ5235BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024029-MMSZ5235BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
 - MMSZ5235BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Singapore, Singapore
6.8V 5Ohm 500mW Zener Diode
287-MMSZ5235BT1G
6.8V 5Ohm 500mW Zener Diode 287-MMSZ5235BT1G
Zener Diode Single 6.8V 5% 5Ohm 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5235BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 5Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 5Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5235BT1G can be used for catalog matching and distributor lookup.

Zener Diode Single 6.8V 5% 5Ohm 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5235BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 5Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 5Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5235BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5235BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5235BT1GOSCT-ND
Single Zener Diodes MMSZ5235BT1GOSCT-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5235BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5235BT1GOSDKR-ND
Single Zener Diodes MMSZ5235BT1GOSDKR-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5235BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5235BT1GOSTR-ND
Single Zener Diodes MMSZ5235BT1GOSTR-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
DIODE ZENER 6.8V 500MW SOD123 - 598-MMSZ5235BT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.8V 500MW SOD123
598-MMSZ5235BT1G
DIODE ZENER 6.8V 500MW SOD123 598-MMSZ5235BT1G
DIODE ZENER 6.8V 500MW SOD123

DIODE ZENER 6.8V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5235BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5235BT1G
Single Zener Diodes MMSZ5235BT1G
DIODE ZENER 6.8V 500MW SOD123

DIODE ZENER 6.8V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5235BT1G
Zener Diodes MMSZ5235BT1G
Zener Diodes 6.8V 500mW

Zener Diodes 6.8V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5235BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5235BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5235BT1G
DIODE ZENER 6.8V 500MW SOD123

DIODE ZENER 6.8V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 6.8V, Sod-123; Zener Voltage Nom Onsemi - 83H7434 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6.8V, Sod-123; Zener Voltage Nom Onsemi
83H7434
Zener Diode, 500Mw, 6.8V, Sod-123; Zener Voltage Nom Onsemi 83H7434
ZENER DIODE, 500mW, 6.8V, SOD-123; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 6.8V, SOD-123; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, Full Reel; Zener Voltage Nom Onsemi - 67R1372 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Onsemi
67R1372
Zener Diode, Full Reel; Zener Voltage Nom Onsemi 67R1372
ZENER DIODE, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 5453083P 1632525 024029-MMSZ5235BT1G MMSZ5235BT1G 287-MMSZ5235BT1G MMSZ5235BT1GOSCT-ND 598-MMSZ5235BT1G MMSZ5235BT1G MMSZ5235BT1G MMSZ5235BT1G 83H7434
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ5235BT1G 6.8V 5Ohm 500mW Zener Diode Single Zener Diodes DIODE ZENER 6.8V 500MW SOD123 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 6.8V, Sod-123; Zener Voltage Nom Onsemi
Package SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2 2
Life Cycle Stage Active Active Active Active
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts
Unlock Full Specs
to access all available technical data