onsemi Single Zener Diodes MMSZ6V2T1G

Description
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ6V2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ6V2T1GOSTR-ND
Single Zener Diodes MMSZ6V2T1GOSTR-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ6V2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ6V2T1GOSCT-ND
Single Zener Diodes MMSZ6V2T1GOSCT-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ6V2T1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.2V V(Z), 5%, 0.5W, Silicon, Unidirectional

Zener Diode, 6.2V V(Z), 5%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Zener Diodes - 6255824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6255824
Zener Diodes 6255824
6.2V Zener diode,MMSZ6V2 500mW

6.2V Zener diode,MMSZ6V2 500mW

Supplier's Site
Zener Diodes - 6255824P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6255824P
Zener Diodes 6255824P
6.2V Zener diode,MMSZ6V2 500mW

6.2V Zener diode,MMSZ6V2 500mW

Supplier's Site
Zener Diodes - 1787585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1787585
Zener Diodes 1787585
6.2V Zener diode,MMSZ6V2 500mW

6.2V Zener diode,MMSZ6V2 500mW

Supplier's Site
Single Zener Diodes - MMSZ6V2T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ6V2T1G
Single Zener Diodes MMSZ6V2T1G
DIODE ZENER 6.2V 500MW SOD123

DIODE ZENER 6.2V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ6V2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ6V2T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ6V2T1G
DIODE ZENER 6.2V 500MW SOD123

DIODE ZENER 6.2V 500MW SOD123

Supplier's Site
Diodes >> Zener Diodes - MMSZ6V2T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ6V2T1G
Diodes >> Zener Diodes MMSZ6V2T1G
±5% Single 5.89V~6.51V 500mW 6.2V SOD-123 Zener Diodes ROHS

±5% Single 5.89V~6.51V 500mW 6.2V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 500Mw, 6.2V, Sod-123; Zener Voltage Nom Onsemi - 88H4906 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6.2V, Sod-123; Zener Voltage Nom Onsemi
88H4906
Zener Diode, 500Mw, 6.2V, Sod-123; Zener Voltage Nom Onsemi 88H4906
ZENER DIODE, 500mW, 6.2V, SOD-123; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 6.2V, SOD-123; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 6.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6149 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6149
Diode, Zener, 6.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6149
DIODE, ZENER, 6.2V, 0.5W, SOD-123; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

DIODE, ZENER, 6.2V, 0.5W, SOD-123; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ6V2T1G
Zener Diodes MMSZ6V2T1G
Zener Diodes 6.2V 500mW

Zener Diodes 6.2V 500mW

Buy Now Datasheet
DIODE ZENER 6.2V 500MW SOD123 - 598-MMSZ6V2T1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.2V 500MW SOD123
598-MMSZ6V2T1G
DIODE ZENER 6.2V 500MW SOD123 598-MMSZ6V2T1G
DIODE ZENER 6.2V 500MW SOD123

DIODE ZENER 6.2V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ6V2T1GOSTR-ND MMSZ6V2T1G 6255824 6255824P MMSZ6V2T1G MMSZ6V2T1G MMSZ6V2T1G 88H4906 MMSZ6V2T1G 598-MMSZ6V2T1G
Product Name Single Zener Diodes Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diode, 500Mw, 6.2V, Sod-123; Zener Voltage Nom Onsemi Zener Diodes DIODE ZENER 6.2V 500MW SOD123
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Obsolete
Package SOD-123; SOD-123-CPR SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C5V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1220908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details