Utmel Electronic Limited Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| 6 Pin SMT 250 Ma Solid State Relay | |
| CPC1018N Series SPST 600 mA 60 V Single Channel Solid State Relay SMT - SOIC-4 | |
| CPC1025N Series SPST-NO 120 mA 400 V SMT Solid State Relay - SOIC-4 | |
| CRYDOM DRA-CN240A24Solid State Relay, SPST-NO, 2 A, DIN Rail, 24 VAC, 280 VAC | |
| LAA110 Series DPST 120 mA 350 V Dual Channel Solid State Relay SMT - SMD-8 | |
| LCA712 Series SPST (1 Form A) 1 A 60 V Solid State Relay SMT - DIP-6 | |
| PANASONIC ELECTRIC WORKS - AQV258HAX - SOLID STATE RELAY, SPST-NO 20mA 1A 1.5KV | |
| Relay: solid state; SPST-NC; Icntrl max: 50mA; 120mA; max.350VAC | |
| Relay: solid state; SPST-NC; Icntrl: 25mA; 150mA; max.350VAC; THT | |
| Relay: solid state; SPST-NO; Icntrl max: 50mA; 90mA; max.600VAC | |
| Relay: solid state; SPST-NO; Icntrl: 50mA; 120mA; max.320VAC; SMT | |
| SHARP - S216S02F - RELAY, SOLID STATE | |
| SHARP S202S01F Solid State Relay, S202S01 Series, Non-Zero Cross, 8 A, PCB, Through Hole, 80 Vrms, 240 Vrms | |
| Solid State Relay 20mA 1.3V DC-IN 0.1A 80V AC/DC-OUT 4-Pin USOP T/R | |
| Solid State Relay 25mA 1.3V DC-IN 0.5A 48V AC/DC-OUT 8-Pin DIP SMD Tube | |
| Solid State Relay 50mA 1.3V DC-IN 0.4A 60V 4-Pin SOP Magazine | |
| Solid State Relays - Industrial Mount PM IP00 SSR 200VDC /12A, 3.5-32VDC In | |
| Solid State Relays - Industrial Mount PM IP00 SSR 280VAC 5A10-14VDCZC | |
| Solid State Relays - Industrial Mount SPST-NO 12VAC 280VAC 250A | |
| Solid State Relays - Industrial Mount SSR DC OUTPUT 48VDC/10A 90-140VAC | |
| Solid State Relays - PCB Mount 2A 5V Non-Zero Cross | |
| Solid State Relays - PCB Mount AC 600 V Non-0 Cross 0.3A SMD | |
| Solid State Relays - PCB Mount Normally Open Form 1A 350V | |
| Solid State Relays - PCB Mount Normally Open Form 1A 400V | |
| Solid State Relays - PCB Mount Normally Open Form 2A |