Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: P6SMB - P6SMB480C P6SMB480C

Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: P6SMB - P6SMB480C - P6SMB480C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: P6SMB - P6SMB480C
P6SMB480C
Overvoltage Protection - TVS Diodes - Surface Mount - Series: P6SMB - P6SMB480C P6SMB480C
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB480C - 791229-P6SMB480C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB480C
791229-P6SMB480C
TVS - TVS - Diodes - P6SMB480C 791229-P6SMB480C
Manufacturer: Littelfuse Inc. Win Source Part Number: 791229-P6SMB480C Series: P6SMB Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 408V Current - Peak Pulse (10/1000μs): 900mA Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6SMB480C Categories: Circuit Protection Minimum Breakdown Voltage: 432V Manufacturer Package: DO-214AA (SMBJ) Maximum Clamping Voltage: 690.9V Alternative Parts (Cross-Reference): P6SMB480CAT/R7; P6SMB480CAT/R13; SMBJ400CA-TP-HF; P6SMB480CA; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 791229-P6SMB480C
Series: P6SMB
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 408V
Current - Peak Pulse (10/1000μs): 900mA
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6SMB480C
Categories: Circuit Protection
Minimum Breakdown Voltage: 432V
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 690.9V
Alternative Parts (Cross-Reference): P6SMB480CAT/R7; P6SMB480CAT/R13; SMBJ400CA-TP-HF; P6SMB480CA;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600W 408V TVS Protection Diode - 144-P6SMB480C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 408V TVS Protection Diode
144-P6SMB480C
600W 408V TVS Protection Diode 144-P6SMB480C
Trans Voltage Suppressor Diode, 600W, 408V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN Product overview: P6SMB480C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 408V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 408V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB480C can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 408V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN Product overview: P6SMB480C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 408V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 408V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB480C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 408V 690.9V DO214AA - 461-P6SMB480C - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 408V 690.9V DO214AA
461-P6SMB480C
TVS DIODE 408V 690.9V DO214AA 461-P6SMB480C
TVS DIODE 408V 690.9V DO214AA

TVS DIODE 408V 690.9V DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB480C 791229-P6SMB480C 144-P6SMB480C 461-P6SMB480C
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: P6SMB - P6SMB480C TVS - TVS - Diodes - P6SMB480C 600W 408V TVS Protection Diode TVS DIODE 408V 690.9V DO214AA
RoHS Compliant RoHS RoHS RoHS
VC 691 volts 691 volts 691 volts
VBR 432 to 528 volts 432 volts 456 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data