The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, 600W, 23.1V, UNIDIR, DO-214AA; Product Range:P6SMB series; TVS Polarity:Unidirectio
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 23.1VWM 37.5VC DO214AA
TVS DIODE 23.1VWM 37.5VC SMD
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB27A | P6SMB27ALFDKR-ND | 99AC4232 | 51AK5685 | P6SMB27A | 461-P6SMB27A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | Tvs Diode, 600W, 23.1V, Unidir, Do-214Aa; Product Range Littelfuse | Transient Suppressor Diode,single,unidirectional,23.1V V(Rwm),do-214Aa / Smb Rohs Compliant Littelfuse | TVS Diodes | TVS DIODE 23.1VWM 37.5VC SMD |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VC | 37.5 volts | 37.5 volts | 37.5 volts | 37.5 volts | 37.5 volts | |
| VBR | 25.7 to 28.4 volts | 25.7 volts | 25.7 volts | 25.7 volts | ||
| Configuration | Single | |||||
| Package | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB |