Utmel Electronic Limited Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| - Nuts ROHS | |
| Tinning Carbon Steel 0.3mm 3.48mm M1.4 Hex nut - Nuts ROHS | |
| Tinning Copper 0.45mm M2.5 8.53mm Round Nut - Nuts ROHS | |
| Tinning Copper 0.4mm 4.03mm M2 Round Nut - Nuts ROHS | |
| Tinning Copper 0.4mm 5.53mm M2 Round Nut - Nuts ROHS | |
| Tinning Copper 0.4mm 9.53mm M2 Round Nut - Nuts ROHS | |
| Tinning Copper 0.5mm 11.53mm M3 Round Nut - Nuts ROHS | |
| Tinning Copper 0.5mm 4.53mm M3 Round Nut - Nuts ROHS | |
| Tinning Copper 0.5mm 8.03mm M3 Round Nut - Nuts ROHS | |
| Tinning Copper 0.5mm M3 9.53mm Round Nut - Nuts ROHS | |
| Tinning Copper 0.7mm M4 11.53mm Round Nut - Nuts ROHS | |
| Tinning Copper 6.53mm Round Nut - Nuts ROHS | |
| Tinning Copper 9.53mm Round Nut - Nuts ROHS | |
| Tinning Iron 0.35mm 3.48mm M1.6 Hex nut - Nuts ROHS | |
| Tinning Iron 0.5mm 4.03mm M3 Round Nut - Nuts ROHS | |
| Tinning Iron 0.5mm 4.53mm M3 Round Nut - Nuts ROHS | |
| Tinning Iron 0.7mm 4.53mm M4 Round Nut - Nuts ROHS | |
| Tinning Iron 0.7mm M4 3.53mm Round Nut - Nuts ROHS | |
| Tinning Steel 1215 0.4mm 6.4mm M2 Round Nut - Nuts ROHS |