The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 15.3VWM 25.5VC DO214AA
TVS DIODE 15.3VWM 25.5VC SMD
TVS DIODE, 600W, 18V, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 18V, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, P6SMB Series, Unidirectional, 15.3 V, DO-214AA, 2, 17.1 V RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P6SMB18A | P6SMB18ALFCT-ND | P6SMB18A | 461-P6SMB18A | 06R1815 | 01P7347 | 34X2785 |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | TVS DIODE 15.3VWM 25.5VC SMD | Tvs Diode, 600W, 18V, Do-214Aa; Product Range Littelfuse | Tvs Diode, 600W, 18V, Do-214Aa; Product Range Littelfuse | Transient Voltage Suppressor, Tvs, P6Smb Series, Unidirectional, 15.3 V, Do-214Aa, 2, 17.1 V Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 25.5 volts | 25.5 volts | 25.5 volts | 25.5 volts | 25.5 volts | 25.5 volts | |
| VBR | 17.1 to 18.9 volts | 17.1 volts | 17.1 volts | 17.1 volts | 18.9 volts | ||
| Configuration | Single | ||||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) |