Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ220CA P6SMBJ220CA

Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet
Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ220CA - P6SMBJ220CA - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ220CA
P6SMBJ220CA
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ220CA P6SMBJ220CA
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

Supplier's Site
TVS Diodes - P6SMBJ220CALFTR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
600W 185V TVS Protection Diode
144-P6SMBJ220CA
600W 185V TVS Protection Diode 144-P6SMBJ220CA
TVS Diode 600W 185V Bidirectional DO-214AA SMT Product overview: P6SMBJ220CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 185V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 185V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ220CA can be used for catalog matching and distributor lookup.

TVS Diode 600W 185V Bidirectional DO-214AA SMT Product overview: P6SMBJ220CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 185V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 185V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ220CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMBJ220CA - 1086072-P6SMBJ220CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMBJ220CA
1086072-P6SMBJ220CA
TVS - TVS - Diodes - P6SMBJ220CA 1086072-P6SMBJ220CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1086072-P6SMBJ220CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 185V Minimum Breakdown Voltage: 209V Max Clamping Voltage: 328V Peak Pulse Current(Ippm): 1.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086072-P6SMBJ220CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 185V
Minimum Breakdown Voltage: 209V
Max Clamping Voltage: 328V
Peak Pulse Current(Ippm): 1.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS DIODE 185VWM 328VC SMB - 461-P6SMBJ220CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 185VWM 328VC SMB
461-P6SMBJ220CA
TVS DIODE 185VWM 328VC SMB 461-P6SMBJ220CA
TVS DIODE 185VWM 328VC SMB

TVS DIODE 185VWM 328VC SMB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMBJ220CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMBJ220CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMBJ220CA
TVS DIODE 185VWM 328VC DO214AA

TVS DIODE 185VWM 328VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMBJ220CA P6SMBJ220CALFTR-ND 144-P6SMBJ220CA 1086072-P6SMBJ220CA 461-P6SMBJ220CA P6SMBJ220CA
Product Name Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ220CA TVS Diodes 600W 185V TVS Protection Diode TVS - TVS - Diodes - P6SMBJ220CA TVS DIODE 185VWM 328VC SMB Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VR 185 volts
VBR 209 to 23100 volts 209 volts 209 volts 209 volts 209 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data