Nexperia B.V. Single Zener diodes PDZ5.6B,115

Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote
Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD323 (SC-76) surface-mounted plastic package for general voltage regulation, with a total power dissipation of 400 mW, a forward voltage of up to 0.9 V at 10 mA, and a nominal Zener voltage of 5.6 V. The device has a tolerance of approximately ±2% and operates within a junction temperature range of -65 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD323 (SC-76) surface-mounted plastic package for general voltage regulation, with a total power dissipation of 400 mW, a forward voltage of up to 0.9 V at 10 mA, and a nominal Zener voltage of 5.6 V. The device has a tolerance of approximately ±2% and operates within a junction temperature range of -65 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PDZ5.6B,115 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PDZ5.6B,115
Single Zener diodes PDZ5.6B,115
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation

Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 400 mW
  • Small plastic package suitable for surface mounted design
  • Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range)
  • Tolerance approximately ± 2 %
  • PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee

Applications

  • General voltage regulation
Supplier's Site Datasheet
Single Zener Diodes - 1727-3676-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-3676-2-ND
Single Zener Diodes 1727-3676-2-ND
Zener Diode 5.6V 400mW ±2% Surface Mount SOD-323

Zener Diode 5.6V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-3676-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-3676-1-ND
Single Zener Diodes 1727-3676-1-ND
Zener Diode 5.6V 400mW ±2% Surface Mount SOD-323

Zener Diode 5.6V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-3676-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-3676-6-ND
Single Zener Diodes 1727-3676-6-ND
Zener Diode 5.6V 400mW ±2% Surface Mount SOD-323

Zener Diode 5.6V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
Automotive 5.605V 50Ohm 400mW Zener Diode
287-PDZ5.6B,115
Automotive 5.605V 50Ohm 400mW Zener Diode 287-PDZ5.6B,115
Zener Diode Single 5.605V 2% 50Ohm 400mW Automotive 2-Pin SOD-323 T/R Product overview: PDZ5.6B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.605V, 50Ohm, 400mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.605V, 50Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ5.6B,115 can be used for catalog matching and distributor lookup.

Zener Diode Single 5.605V 2% 50Ohm 400mW Automotive 2-Pin SOD-323 T/R Product overview: PDZ5.6B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.605V, 50Ohm, 400mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.605V, 50Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ5.6B,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ZENER 5.6V 400MW SOD323 - 554-PDZ5.6B,115 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 5.6V 400MW SOD323
554-PDZ5.6B,115
DIODE ZENER 5.6V 400MW SOD323 554-PDZ5.6B,115
DIODE ZENER 5.6V 400MW SOD323

DIODE ZENER 5.6V 400MW SOD323

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - PDZ5.6B,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ5.6B,115
Discrete Semiconductor Products - Diodes - Zener PDZ5.6B,115
DIODE ZENER 5.6V 400MW SOD323

DIODE ZENER 5.6V 400MW SOD323

Supplier's Site
Zener Single Diode, 5.6 V, 400 Mw, Sod-323, 2 %, 2, 150 C Rohs Compliant Nexperia - 34R4471 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 5.6 V, 400 Mw, Sod-323, 2 %, 2, 150 C Rohs Compliant Nexperia
34R4471
Zener Single Diode, 5.6 V, 400 Mw, Sod-323, 2 %, 2, 150 C Rohs Compliant Nexperia 34R4471
Zener Single Diode, 5.6 V, 400 mW, SOD-323, 2 %, 2, 150 C RoHS Compliant: Yes

Zener Single Diode, 5.6 V, 400 mW, SOD-323, 2 %, 2, 150 C RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Single Diode, 5.6 V, 400 Mw, Sod-323, 2 %, 2, 150 C Rohs Compliant Nexperia - 04X6668 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 5.6 V, 400 Mw, Sod-323, 2 %, 2, 150 C Rohs Compliant Nexperia
04X6668
Zener Single Diode, 5.6 V, 400 Mw, Sod-323, 2 %, 2, 150 C Rohs Compliant Nexperia 04X6668
Zener Single Diode, 5.6 V, 400 mW, SOD-323, 2 %, 2, 150 C RoHS Compliant: Yes

Zener Single Diode, 5.6 V, 400 mW, SOD-323, 2 %, 2, 150 C RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - PDZ5.6B,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PDZ5.6B,115
Single Zener Diodes PDZ5.6B,115
DIODE ZENER 5.6V 400MW SOD323

DIODE ZENER 5.6V 400MW SOD323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZ5.6B,115 1727-3676-2-ND 287-PDZ5.6B,115 554-PDZ5.6B,115 PDZ5.6B,115 34R4471 PDZ5.6B,115
Product Name Single Zener diodes Single Zener Diodes Automotive 5.605V 50Ohm 400mW Zener Diode DIODE ZENER 5.6V 400MW SOD323 Discrete Semiconductor Products - Diodes - Zener Zener Single Diode, 5.6 V, 400 Mw, Sod-323, 2 %, 2, 150 C Rohs Compliant Nexperia Single Zener Diodes
Package SOD-323; SOD323 SOD323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76
RoHS Compliant RoHS RoHS RoHS
PD 400 milliwatts 0.4000 milliwatts 400 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data