Zener Diode 150V 1W ±6.66% Surface Mount PMDU
Zener Diode 150V 1W ±6.66% Surface Mount PMDU
Zener Diode 150V 1W ±6.66% Surface Mount PMDU
Zener Diodes ZENER DIODE FOR VOLTAGE REGULA
DIODE ZENER 150V 1W PMDU
ZENER DIODE, 150V, 1W, SOD-123FL; Zener Voltage Vz Typ:150V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZLV Series; Automotive RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZLVTR150DKR-ND | KDZLVTR150 | KDZLVTR150 | 72AC5820 | 687-KDZLVTR150 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 150V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | ZENER DIODE |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SC-109B-2 | PMDU | SOD-123; SOD-123FL | SOD-123; SOD-123F | |
| Life Cycle Stage | Active | Active | |||
| VZ | 150 volts | 150 volts | |||
| ZZT | 220 ohms |