Utmel Electronic Limited Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Product Name Notes
3.1TYPE-C connector female chassis 16 countersunk board 1.6 triple die ribbon
AMP FROM TE CONNECTIVITY 181949-2 PCB Terminal, 6.35mm x 0.81mm, 0.25" x 0.032", Brass, 4 mm, Tin
Automotive Connectors 2 KONT-SICHERUNG 12P
BOTTOM ENTRY LITE-TRAP CONN. 2CK
Conn Advanced TCA HDR 80 POS 2.5mm Press Fit RA Thru-Hole
Conn Backplane HDR 60Signal/30Ground POS 1.9mm Press Fit RA Thru-Hole
Conn Backplane M 125 POS 2mm Press Fit RA Thru-Hole Tray
Conn Board Stacker HDR 3 POS 2mm Solder ST Thru-Hole
Conn Board to Board PL 20 POS 0.5mm Solder ST SMD SlimStack™ Embossed T/R
Conn Board to Board SKT 210 POS 1.91mm Press Fit RA Thru-Hole Tube
CONN D-TYPE RCPT 40POS R/A SLDR
CONN D-TYPE RCPT 68POS R/A SLDR
CONN D-TYPE RCPT 80POS R/A SLDR
Conn Daughter Card PL 16 POS 1.8mm Solder RA Thru-Hole
Conn Daughter Card RCP 90 POS 1.9mm Press Fit RA Thru-Hole Impact™ Tray
CONN EDGE DUAL FMALE 26POS 0.100
CONN F JACK STR 75 OHM EDGE MNT
CONN FPC VERT 28POS 1.00MM PCB
Conn Hard Metric RCP 176 POS 2mm Press Fit RA Thru-Hole Tray
CONN HDR 2POS 10.16MM
CONN HDR PIN 100POS R/A TIN LEAD
CONN HDR
CONN HEADER 6POS T/H SMD 1.5MM
CONN HEADER BLADE PWR 3P EDGE MT
CONN HEADER BLADE PWR 4P EDGE MT
CONN HEADER SMD 6POS 1.27MM
CONN INLINE TAP 18-20 AWG CRIMP
CONN MAGJACK 2PORT 10GBASE-T PCB
CONN MMCX JACK STR 50OHM EDGEMNT
CONN MMCX PLUG STR 50OHM EDGEMNT
CONN MOD JACK 8P8C R/A SHIELDED
Conn PCI Express Card SKT 98 POS 1mm Solder ST Edge Mount Tray
CONN PLUG POWER 4POS EDGE MNT
CONN PLUG USB3.1 TYPEC BRD EDGE
CONN PLUG VITA46 112POS EDGE MNT
Conn Power F 8Power POS Press Fit RA Thru-Hole 8 Terminal 2 Port Tube
CONN QC TAB 0.110
CONN QC TAB 0.187
CONN RCPT 10POS 0.1 TIN EDGE MNT
CONN RCPT FUTUREBUS 48P EDGE MNT
CONN RCPT FUTUREBUS 60P EDGE MNT
CONN RCPT HIGH SPEED 60P EDGE MT
CONN RCPT HIGH SPEED 90P EDGE MT
CONN RCPT IMPACT 72POS EDGE MNT
CONN RCPT USB3.1 TYPEC BRD EDGE
CONN RECEPT 110POS 2MM PRESS-FIT
CONN RECEPT 125POS 2MM PRESS-FIT
CONN RECEPT 88POS 2MM PRESS-FIT
Conn RJ Point Five RCP 8/8 POS Press Fit RA Thru-Hole 16 Terminal 1 Port
Conn RJ-22 F 4 POS 2.54mm Solder ST Thru-Hole 4 Terminal 1 Port T/R Cat 3
Conn SCSI RCP 50 POS 2.54mm Solder RA Thru-Hole 50 Terminal 1 Port Tube
Conn SMA F 0Hz to 20GHz 50Ohm Solder ST Edge Mount Gold Tray
CONN SMA JACK STR 50OHM EDGE MNT
CONN SMA RCPT STR 50OHM EDGE MNT
CONN SMB JACK STR 50OHM EDGE MNT
CONN SMP PLUG STR 50OHM EDGE MNT
CONN SMP RCPT STR 50OHM EDGE MNT
Conn Socket Strip SKT 10 POS 2.54mm Solder ST Thru-Hole
CONN TERM BLCK 3.96MM SIDE 18POS
CONN TERM BLOCK .200 24POS GOLD
Conn Universal Power Module HDR 4 POS 3mm Solder RA Thru-Hole 4 Terminal 1 Port
Conn Unshrouded Header HDR 14 POS 2mm Solder ST SMD Tube
CONN WIR POKE-IN 2P 18-26AWG SMD
Conn Wire to Board RCP 2 POS Solder RA SMD/Thru-Hole T/R
D-SUB connector, three rows of 15P female black rubber, 90 degree inserts, riveted and locked copper screw type, half gold tin
D-SUB connector,Double row 15P male black rubber,90 degree plug-in board,plug-lock type(copper screw),half gold tin
D-SUB connector,Double row 25P male white glue,90 degree plug,riveted type,pin 2U
D-SUB connector,double row 37P female white glue,180 degree plug,riveted type,pin 2U
D-Sub Standard Connectors 15 POS M R/A ASSEMBLY TIN
D-Sub Standard Connectors 50P 50SR R/A RCPT
Fiber Optic Connectors LIGHTRAY MPX QUAD HO
MOLEX 52045-1245 FFC / FPC Board Connector, Housing, Through Hole, Receptacle, 12 Contacts, 1.25 mm
Quick Disconnect Adapter Terminal M/M 32.41mm 7.49mm Tin Loose Piece
Quick Disconnect Terminal M/M 32.41mm Tin Loose Piece
Rectangular MIL Spec Connectors 65P DUAL ROW RCPT HORIZONTAL PCB SMT
RF Connectors / Coaxial Connectors SMA ST PCB-JCK STD EMT
TE CONNECTIVITY 1971567-1 Board-To-Board Connector, Hermaphroditic, Miniature Series, 2 Contacts, Receptacle, 3 mm
TE CONNECTIVITY 2007703-1 Connector, Backplane, 90 Contacts, Receptacle, 1.9 mm, Press Fit
Waterproof MICRO USB connector IP67 cell phone waterproof USB connector with waterproof ring
Waterproof MICRO USB connector submerged board IP66 grade with waterproof ring