Vishay Precision Group Diodes, Rectifiers - Single - LL4448-GS08 LL4448-GS08

Description
Manufacturer: Vishay Win Source Part Number: 018628-LL4448-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 720mV @ 5mA Reverse Recovery Time (trr): 8ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 175°C Family Name: LL4448 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Alternative Parts (Cross-Reference): LL4448 L0; LL4148 L0; LL4448 L1; LL914B L1 ; Introduction Date: April 02, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 018628-LL4448-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 720mV @ 5mA Reverse Recovery Time (trr): 8ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 175°C Family Name: LL4448 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Alternative Parts (Cross-Reference): LL4448 L0; LL4148 L0; LL4448 L1; LL914B L1 ; Introduction Date: April 02, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - LL4448-GS08 - 018628-LL4448-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LL4448-GS08
018628-LL4448-GS08
Diodes, Rectifiers - Single - LL4448-GS08 018628-LL4448-GS08
Manufacturer: Vishay Win Source Part Number: 018628-LL4448-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 720mV @ 5mA Reverse Recovery Time (trr): 8ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 175°C Family Name: LL4448 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Alternative Parts (Cross-Reference): LL4448 L0; LL4148 L0; LL4448 L1; LL914B L1 ; Introduction Date: April 02, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 018628-LL4448-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 720mV @ 5mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: LL4448
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Alternative Parts (Cross-Reference): LL4448 L0; LL4148 L0; LL4448 L1; LL914B L1 ;
Introduction Date: April 02, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Single Diodes - LL4448-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL4448-GS08CT-ND
Single Diodes LL4448-GS08CT-ND
Diode Standard 100V 150mA Surface Mount SOD-80 MiniMELF

Diode Standard 100V 150mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - LL4448-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL4448-GS08TR-ND
Single Diodes LL4448-GS08TR-ND
Diode Standard 100V 150mA Surface Mount SOD-80 MiniMELF

Diode Standard 100V 150mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - LL4448-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL4448-GS08DKR-ND
Single Diodes LL4448-GS08DKR-ND
Diode Standard 100V 150mA Surface Mount SOD-80 MiniMELF

Diode Standard 100V 150mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Switching Diodes - 7002895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7002895
Switching Diodes 7002895
Diode Switching 300mA 100V Mini-MELF

Diode Switching 300mA 100V Mini-MELF

Supplier's Site
Switching Diodes - 1696105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1696105
Switching Diodes 1696105
Diode Switching 300mA 100V Mini-MELF

Diode Switching 300mA 100V Mini-MELF

Supplier's Site
SMD 100V 150mA Diode and Rectifier - 280-LL4448-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100V 150mA Diode and Rectifier
280-LL4448-GS08
SMD 100V 150mA Diode and Rectifier 280-LL4448-GS08
100V 150mA Switching Rectifier Diode, SMD Product overview: LL4448-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 150mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 150mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL4448-GS08 can be used for catalog matching and distributor lookup.

100V 150mA Switching Rectifier Diode, SMD Product overview: LL4448-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 150mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 150mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL4448-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - LL4448-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
LL4448-GS08
Single Diodes LL4448-GS08
DIODE GP 100V 150MA SOD80

DIODE GP 100V 150MA SOD80

Supplier's Site Datasheet
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), - 866-LL4448-GS08 - Utmel Electronic Limited
Hong Kong, China
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM),
866-LL4448-GS08
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), 866-LL4448-GS08
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM),

Rectifier Diode, 1 Element, 0.15A, 100V V(RRM),

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - LL4448-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LL4448-GS08
Discrete Semiconductor Products - Diodes - Rectifiers LL4448-GS08
DIODE GP 100V 150MA SOD80

DIODE GP 100V 150MA SOD80

Supplier's Site
Switching Diode, 100V 150Ma, Sod-80; Diode Configuration Vishay - 95B4308 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 100V 150Ma, Sod-80; Diode Configuration Vishay
95B4308
Switching Diode, 100V 150Ma, Sod-80; Diode Configuration Vishay 95B4308
SWITCHING DIODE, 100V 150mA, SOD-80; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes

SWITCHING DIODE, 100V 150mA, SOD-80; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Switching, 0.15A, 100V, Sod-80, Full Reel; Diode Configuration Vishay - 28X7116 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 0.15A, 100V, Sod-80, Full Reel; Diode Configuration Vishay
28X7116
Diode, Switching, 0.15A, 100V, Sod-80, Full Reel; Diode Configuration Vishay 28X7116
DIODE, SWITCHING, 0.15A, 100V, SOD-80, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, SWITCHING, 0.15A, 100V, SOD-80, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode; 300 mA; 100 V (Min.); 1 V (Max.); 500 mW; 100 V; 4 pF (Max.); SOD-80C - 70061688 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode; 300 mA; 100 V (Min.); 1 V (Max.); 500 mW; 100 V; 4 pF (Max.); SOD-80C
70061688
Diode; 300 mA; 100 V (Min.); 1 V (Max.); 500 mW; 100 V; 4 pF (Max.); SOD-80C 70061688
Fast Switching Diodes

Fast Switching Diodes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Diodes Diodes Diodes Rectifiers Diodes Diodes Rectifiers Diodes Rectifiers
Product Number 018628-LL4448-GS08 LL4448-GS08CT-ND 7002895 280-LL4448-GS08 LL4448-GS08 866-LL4448-GS08 LL4448-GS08 95B4308 70061688
Product Name Diodes, Rectifiers - Single - LL4448-GS08 Single Diodes Switching Diodes SMD 100V 150mA Diode and Rectifier Single Diodes Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Discrete Semiconductor Products - Diodes - Rectifiers Switching Diode, 100V 150Ma, Sod-80; Diode Configuration Vishay Diode; 300 mA; 100 V (Min.); 1 V (Max.); 500 mW; 100 V; 4 pF (Max.); SOD-80C
Diode Type Standard
VF 0.7200 volts 0.7200 volts 0.7200 volts 1 volts 0.9300 volts
VR 75 volts 100 volts
IR 0.0050 mA 0.0050 mA
trr 8 ns 8 ns 8 ns 8 ns
Unlock Full Specs
to access all available technical data