onsemi Schottky Diodes & Rectifiers MUR4100EG

Description
Diode 1000V 4A SWITCHMODE 75ns Axial
Request a Quote Datasheet
Description
Diode 1000V 4A SWITCHMODE 75ns Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7743625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7743625
Schottky Diodes & Rectifiers 7743625
Diode 1000V 4A SWITCHMODE 75ns Axial

Diode 1000V 4A SWITCHMODE 75ns Axial

Supplier's Site
Schottky Diodes & Rectifiers - 7743625P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7743625P
Schottky Diodes & Rectifiers 7743625P
Diode 1000V 4A SWITCHMODE 75ns Axial

Diode 1000V 4A SWITCHMODE 75ns Axial

Supplier's Site
Schottky Diodes & Rectifiers - 1703477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1703477
Schottky Diodes & Rectifiers 1703477
Diode 1000V 4A SWITCHMODE 75ns Axial

Diode 1000V 4A SWITCHMODE 75ns Axial

Supplier's Site
4A 1000V Diode and Rectifier - 280-MUR4100EG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 1000V Diode and Rectifier
280-MUR4100EG
4A 1000V Diode and Rectifier 280-MUR4100EG
4A 1000V Ultra-Fast Recovery Rectifier Diode Product overview: MUR4100EG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR4100EG can be used for catalog matching and distributor lookup.

4A 1000V Ultra-Fast Recovery Rectifier Diode Product overview: MUR4100EG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR4100EG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MUR4100EGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR4100EGOS-ND
Single Diodes MUR4100EGOS-ND
Diode Standard 1000V 4A Through Hole Axial

Diode Standard 1000V 4A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - MUR4100EG - 845918-MUR4100EG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR4100EG
845918-MUR4100EG
Diodes, Rectifiers - Single - MUR4100EG 845918-MUR4100EG
Manufacturer: ON Semiconductor Win Source Part Number: 845918-MUR4100EG Series: SWITCHMODE™ Features: Diode 1000 V Package: Bulk Family Name: MUR4100 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MUR4100EGOS, MUR4100EG-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 845918-MUR4100EG
Series: SWITCHMODE™
Features: Diode 1000 V
Package: Bulk
Family Name: MUR4100
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MUR4100EGOS, MUR4100EG-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
MUR4100EG
Rectifiers MUR4100EG
Rectifiers 1000V 4A UltraFast

Rectifiers 1000V 4A UltraFast

Buy Now Datasheet
DIODE GEN PURP 1KV 4A DO201AD - 598-MUR4100EG - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 1KV 4A DO201AD
598-MUR4100EG
DIODE GEN PURP 1KV 4A DO201AD 598-MUR4100EG
DIODE GEN PURP 1KV 4A DO201AD

DIODE GEN PURP 1KV 4A DO201AD

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MUR4100EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR4100EG
Discrete Semiconductor Products - Diodes - Rectifiers MUR4100EG
DIODE GEN PURP 1KV 4A AXIAL

DIODE GEN PURP 1KV 4A AXIAL

Supplier's Site
Rectifier, 1Kv, 4A, Axial Leaded; Repetitive Peak Reverse Voltage Onsemi - 42K1627 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 1Kv, 4A, Axial Leaded; Repetitive Peak Reverse Voltage Onsemi
42K1627
Rectifier, 1Kv, 4A, Axial Leaded; Repetitive Peak Reverse Voltage Onsemi 42K1627
RECTIFIER, 1KV, 4A, AXIAL LEADED; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:4A; Diode Configuration:Single ; Forward Voltage Max:1.85V; Reverse Recovery Time:100ns; Forward Surge Current:70A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, 1KV, 4A, AXIAL LEADED; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:4A; Diode Configuration:Single; Forward Voltage Max:1.85V; Reverse Recovery Time:100ns; Forward Surge Current:70A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Rectifier, Ultrafast; 1.75V; 4A IF; 1000V; 25 IR; 100; -65; +175, PBF - 70099650 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Ultrafast; 1.75V; 4A IF; 1000V; 25 IR; 100; -65; +175, PBF
70099650
Rectifier, Ultrafast; 1.75V; 4A IF; 1000V; 25 IR; 100; -65; +175, PBF 70099650
Rectifier, Ultrafast; 1.75V; 4A IF; 1000V; 25 IR; 100; -65; +175, PBF

Rectifier, Ultrafast; 1.75V; 4A IF; 1000V; 25 IR; 100; -65; +175, PBF

Supplier's Site
Single Diodes - MUR4100EG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MUR4100EG
Single Diodes MUR4100EG
DIODE GEN PURP 1KV 4A AXIAL

DIODE GEN PURP 1KV 4A AXIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number 7743625 7743625P 280-MUR4100EG MUR4100EGOS-ND 845918-MUR4100EG MUR4100EG 598-MUR4100EG MUR4100EG 42K1627 70099650 MUR4100EG
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 4A 1000V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MUR4100EG Rectifiers DIODE GEN PURP 1KV 4A DO201AD Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, 1Kv, 4A, Axial Leaded; Repetitive Peak Reverse Voltage Onsemi Rectifier, Ultrafast; 1.75V; 4A IF; 1000V; 25 IR; 100; -65; +175, PBF Single Diodes
Package Do-201ad DO-201; DO-201AD Bulk DO-201; DO-201AD DO-27; DO-201; DO-201AA, DO-27, Axial DO-201 DO-27; DO-201; DO-201AA, DO-27, Axial
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 100 ns 100 ns
IO 4 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data